EN
  • EN
  • DE

PHT6N06T,135

Part No PHT6N06T,135
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 55V 5.5A SOT223
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 5.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 5.6nC @ 10V
Max Input Capacitance 175pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 8.3W (Tc)
Maximum Rds On at Id,Vgs 150 mOhm @ 5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Dimension TO-261-4, TO-261AA
Win Source Part Number 101121-PHT6N06T,135
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian PHT6N06T,135 CAD Model

Description

The PHT6N06T,135 is a high-performance, N-channel TrenchMOS™ transistor designed and manufactured by NXP Semiconductors. This power MOSFET is well-suited for a wide range of applications, particularly those requiring efficient power management and high-speed switching. The device is part of NXP's TrenchMOS portfolio, which is renowned for providing low on-state resistance and minimal switching losses.

Key Features

  • Low Threshold Voltage: The PHT6N06T,135 has a low threshold voltage, ensuring it can be driven by low-voltage logic signals, making it compatible with a variety of control circuits and microcontrollers.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET minimizes energy loss during power conversion processes, resulting in increased efficiency for power supplies and DC-DC converters.
  • Reduced On-State Resistance (R<sub>DS(on)): The low on-state resistance of this device translates into reduced conduction losses and improved overall efficiency, particularly important in high-current applications.
  • Robust Thermal Performance: The PHT6N06T,135 is designed to handle high levels of thermal stress, ensuring reliable operation even under challenging conditions.

Applications

The versatility of the PHT6N06T,135 MOSFET makes it an ideal choice for various applications, including:

  • DC/DC converters
  • Switched-mode power supplies
  • Motor control circuits
  • Power management systems
  • Automotive applications
  • Load switching

Product Specifications

The PHT6N06T,135 boasts an impressive set of specifications that cater to demanding power applications:

  • Drain-Source Voltage (V<sub>DS): 60V
  • Continuous Drain Current (I<sub>D): 30A
  • Power Dissipation (P<sub>D): 75W
  • Operating Temperature Range: -55°C to +175°C
  • Package: SOT223 (SC-73)

With its robust design and efficient performance, the PHT6N06T,135 from NXP Semiconductors is a reliable choice for engineers and designers looking to implement a high-quality power MOSFET into their electronic designs.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess