Products specifications Report Issue?

Manufacturer Advanced Power Technology
Win Source Part Number 1146810-APT5024BVR
Manufacturer Homepage www.advpowertech.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian APT5024BVR CAD Model

Description

The APT5024BVR is a 500V, 21A Power MOS 7® MOSFET from Advanced Power Technology (APT). This MOSFET is engineered for high-speed switching applications, providing efficient performance with a low on-resistance (Rds(on)). It incorporates APT's advanced Power MOS 7® technology, known for its exceptional ruggedness and avalanche capability, making it suitable for demanding power electronic circuits.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • DC-DC converters
  • Uninterruptible Power Supplies (UPS)
  • Motor drives and controls

Features

  • Low On-Resistance (Rds(on)): Minimizes conduction losses and enhances efficiency.
  • High Voltage Capability: Withstanding 500V, ensuring robust operation.
  • High Current Capability: Supporting a continuous drain current of 21A.
  • Fast Switching Speed: Reduces switching losses and improves overall efficiency.
  • Avalanche Energy Rated: Guarantees ruggedness and reliability in demanding applications.
  • Power MOS 7® Technology: APT's advanced MOSFET technology contributes to superior performance.

Benefits

  • Improved Efficiency: Low Rds(on) and rapid switching speed minimize power losses, leading to higher overall system efficiency.
  • Enhanced Reliability: Avalanche energy rating guarantees robust and long-term reliable operation.
  • Simplified Design: The robust characteristics of the MOSFET simplify circuit design requirements.
  • Increased Power Density: High voltage and current capability allows for designing more compact and efficient power converters.
  • Reduced Cooling Requirements: Lower power dissipation reduces the requirements for complex cooling systems.

Additional Details

The APT5024BVR is typically packaged in a TO-247 or similar through-hole format. Key specifications include a typical Rds(on) of around 0.24 ohms, and a gate charge (Qg) of approximately 45 nC. It is designed to operate over a wide temperature spectrum. Due to its status as END-OF-LIFE, it's prudent to verify stock availability and explore alternative components for new projects.

You May Also Be Interested in

EPCOS (TDK)
SAW IF filter
Need more? Email Us
ECAD model for B1707
Cherry Semiconductor Corporation
3A Adjustable Linear Regulator
Need more? Email Us
ECAD model for CS5203-1
Eutech Microelectronics
Low Cost 1A Linear Battery Charge Controllers
Need more? Email Us
ECAD model for EUP8051-42QIR1
National Semiconductor (TI)
Hex Unified Bus Receiver
Need more? Email Us
ECAD model for DS7837J
Cypress Semiconductor Corp
2M (128K x 16) Static RAM
Need more? Email Us
ECAD model for CY62137CV33LL-70BAI
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 30 Volts CURRENT 0.5 Ampere
Need more? Email Us
ECAD model for CH551S-30PT
Atmel
Two-wire Serial EEPROM
Lowest to $0.6108
ECAD model for AT24C01B
Infineon Technologies
BUFFER GATE DRIVER INTEGRATED CIRCUIT
Lowest to $9.1636
ECAD model for AUIR08152STR
Coilcraft
SMT Power Inductors - DS3316P
Need more? Email Us
ECAD model for DS3316P-105MLD

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention