EN
  • EN
  • DE

RTLTE-322-AT

Part No RTLTE-322-AT
Manufacturer Advantech Corp
Catalog Unclassified
Description LTE CELL ROUTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Networking Solutions
Features GSM, LTE Router RS-232
Manufacturer Advantech Corp
Series Spectre™
Package Box
Part Status Obsolete
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8517.62.0020
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917747-RTLTE-322-AT
Ultra Librarian 3D Model Ultra Librarian RTLTE-322-AT CAD Model

Description

The 917747-RTLTE-322-AT is a Spectre™ GSM and LTE router RS-232 manufactured by Advantech Corp.

  • Manufacturer: Advantech Corp.
  • Product: 917747-RTLTE-322-AT
  • Device: Spectre™ GSM and LTE Router RS-232
  • Package: Box
  • Status: Obsolete
  • Operating Temperature: -40°C to 75°C
  • ECCN: 5A002A1
  • HTSUS: 8517.62.0020
  • Supply and Demand: Balanced
  • Quantity per Package: 1

You May Also Be Interested in

Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $29.3578
Others
Need more? Email Us
Others
Lowest to $10.5937
Others
Need more? Email Us
Others
HIGH DENSITY PHOTOTRANSISTOR OPTICALLY COUPLED ISOLATORS
Lowest to $0.6503

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess