EN
  • EN
  • DE

ST7SCR1/MOZ

Part No ST7SCR1/MOZ
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838931-ST7SCR1/MOZ
Ultra Librarian 3D Model Ultra Librarian ST7SCR1/MOZ CAD Model

Description

The ST7SCR1/MOZ is a robust and versatile microcontroller from STMicroelectronics, designed for a wide range of applications requiring efficient control and processing capabilities. This product is part of the ST7 family, which is well-known for its high performance, reliability, and ease of use. The ST7SCR1/MOZ is particularly tailored for applications in industrial control, automotive, consumer electronics, and smart card readers, among others.

Key Features

  • Core: The heart of the ST7SCR1/MOZ is a high-performance 8-bit CPU with a maximum operating frequency of 8 MHz, providing quick and efficient data handling and processing.
  • Memory: It is equipped with 4K bytes of Flash program memory, which is ideal for applications that require on-chip, non-volatile data storage. Additionally, it includes 128 bytes of RAM for efficient data manipulation and temporary storage.
  • Peripherals: The microcontroller boasts a range of integrated peripherals, including an 8-bit timer, watchdog timer, and a serial communication interface (SCI), which facilitate complex tasks and connectivity.
  • I/O Ports: With 28 versatile input/output lines, the ST7SCR1/MOZ provides ample connectivity options for interfacing with external sensors, actuators, and other devices.
  • Supply Voltage: It operates over a wide range of supply voltages from 3.8 V to 5.5 V, ensuring compatibility with a variety of power sources and systems.
  • Temperature Range: The device is designed to operate within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: The ST7SCR1/MOZ comes in a compact 32-pin QFP (Quad Flat Package), which is beneficial for space-constrained applications.

Applications

The ST7SCR1/MOZ microcontroller is a versatile component suitable for a wide array of applications. Its robust feature set makes it perfect for:

  • Smart card interfaces
  • Automotive control systems
  • Consumer electronics
  • Industrial automation
  • System management and control

With its combination of performance, memory options, and integrated peripherals, the ST7SCR1/MOZ is a reliable choice for developers looking to create sophisticated and durable electronic products.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,340 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess