EN
  • EN
  • DE

AF2-7.00V125TM

Part No AF2-7.00V125TM
Manufacturer AEM Inc
Catalog Miscellaneous
Description 2410 Fast Acting Surface Mount Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AEM Inc
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816860-AF2-7.00V125TM
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Mounting Type Surface Mount
Fuse Type Board Mount (Cartridge Style Excluded)
Current Rating (Amps) 7A
Voltage Rating - AC 125V
Voltage Rating - DC 125V
Response Time Fast Blow
Package / Case 2410 (6125 Metric)
Breaking Capacity @ Rated Voltage 50A
Melting I2t 14.2
Approval Agency CE, cURus, UL
Operating Temperature -55°C ~ 125°C
Size / Dimension 0.240\
Ultra Librarian 3D Model Ultra Librarian AF2-7.00V125TM CAD Model

Description

The AF2-7.00V125TM is a solid body SMD fuse manufactured by AEM Inc. This fuse is designed to protect electronic circuits from overcurrent conditions. It features a voltage rating of 7.00V and a current rating of 125mA. The small form factor makes it suitable for use in compact electronic devices.

Applications:

  • Protection of sensitive components in portable electronics
  • Overcurrent protection in battery-powered devices
  • Secondary protection in power supplies
  • USB port protection
  • Protection of LED lighting circuits

Features:

  • Surface mount design (SMD)
  • Compact size
  • Fast acting
  • Voltage rating of 7.00V
  • Current rating of 125mA

Benefits:

  • Provides reliable overcurrent protection
  • Saves board space due to its small size
  • Suitable for automated assembly processes
  • Protects electronic components from damage due to excessive current
  • Helps to prevent fire hazards

Additional Details:

The AF2-7.00V125TM fuse is available in tape and reel packaging for automated assembly. The fuse has a small physical footprint, making it suitable for densely populated circuit boards. The operating temperature range is typically -55°C to +125°C. The fusing time characteristics can be found in the AEM datasheet. It is RoHS compliant, which ensures it meets environmental standards. When selecting a fuse, it is important to consider the normal operating current, the maximum fault current, and the ambient temperature. Proper fuse selection is critical for reliable circuit protection. Always refer to the manufacturer's datasheet for complete specifications and application guidelines.

You May Also Be Interested in

IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess