EN
  • EN
  • DE

F1206SB7000V024TM

Part No F1206SB7000V024TM
Manufacturer AEM Inc
Catalog Fuseholders
Description Fuse, Slow Blow, 7A, 24VDC, 1206 Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 959681-F1206SB7000V024TM
Categories Fuseholders
Manufacturer AEM Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F1206SB7000V024TM CAD Model

Description

The F1206SB7000V024TM is a surge blocking fuse from AEM Inc designed to protect sensitive electronic components from transient voltage surges and overcurrent conditions. It combines a fast-acting fuse element with surge suppression capabilities in a compact 1206 package.

Applications

  • Input Protection for Electronic Devices: Protects devices from surges on the power line.
  • Telecom Equipment: Guards against surges in telecommunication circuits.
  • I/O Ports: Protects input and output ports from external surges.
  • Medical Devices: Ensures reliable operation by protecting against voltage transients.
  • Automotive Electronics: Protects sensitive automotive circuits from voltage spikes.

Features

  • Size: 1206 (3.2 mm x 1.6 mm): Small footprint for space-constrained applications.
  • Voltage Rating: 700V: Suitable for high-voltage circuits.
  • Current Rating: 0.24A: Provides overcurrent protection at the specified current level.
  • Surge Blocking Capability: Suppresses voltage surges to protect downstream components.
  • Fast Acting: Quickly interrupts the circuit under overcurrent conditions.
  • Ceramic Body: Offers excellent insulation and high-temperature stability.

Benefits

  • Enhanced Surge Protection: Prevents damage from voltage transients.
  • Overcurrent Protection: Safeguards against damage from excessive current.
  • Compact Size: Allows for easy integration into small devices.
  • High Reliability: Ensures stable and consistent performance.
  • Improved System Uptime: Reduces the risk of equipment failure due to surges.

Additional Details

The F1206SB7000V024TM fuse incorporates advanced materials and design to provide robust surge protection and reliable overcurrent protection. It has a defined surge withstanding capability, indicating the maximum surge voltage and current it can handle without failure. The operating temperature range typically spans from -55°C to +125°C. This fuse is RoHS compliant and lead-free, meeting environmental standards. Its internal resistance is minimized to improve efficiency and reduce power dissipation. It’s interrupting rating defines its capacity to safely stop current flow during a short circuit. Detailed pulse withstanding characteristic and I2t values are found on the datasheet.

You May Also Be Interested in

Eaton Bussmann
FUSE BLOCK CART 600V CHASS MNT
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 30A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK CART 600V 200A DIN
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 600V 30A DIN RAIL
Need more? Email Us
Eaton Bussmann
FUSE HLDR CART 250V 20A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 250V 60A DIN RAIL
Need more? Email Us
Eaton Bussmann
FUSE BLOCK CART 600V CHASS MNT
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK CART 600V 30A CHASSIS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess