Products specifications

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Agere Systems
Package Bulk
Product Status Obsolete
Type Line Driver
Number of Drivers/Receivers 4/0
Data Rate 400Mbps
Voltage - Supply 5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 16-SOP
Standard Package 1 pcs
ECCN 5A991C1
HTSUS 8542.39.0001
Win Source Part Number 864112-BDGLA16NB
Ultra Librarian 3D Model Ultra Librarian BDGLA16NB CAD Model

Description

The 864112-BDGLA16NB is a line driver integrated circuit from Agere Systems that is designed for interface applications.

  • Voltage Supply: 5V
  • Data Rate: 400Mbps
  • Mounting: Surface mountable
  • Package: Bulk
  • Standard Package Quantity: 1 piece
  • Operating Temperature Range: -40°C to 125°C
  • Status: Obsolete
  • Drivers: Four drivers

You May Also Be Interested in

Texas Instruments
EXTENDED COMMON-MODE RS-485 TRANSCEIVERS
Lowest to $0.8379
ECAD model for SN65HVD20D
Texas Instruments
IC CAN TXRX 5V 8SOIC / CAN 1Mbps Shutdown 5V 8-Pin SOIC Tube
Lowest to $2.1688
ECAD model for SN65HVD252D
Analog Devices Inc.
+5 V Powered CMOS RS-232 Drivers/Receivers | IC TXRX RS-232 4:5 5V LP 28SOIC
Need more? Email Us
ECAD model for ADM241LJR
ON Semiconductor
Octal Bus Buffer | IC BUF NON-INVERT 5.5V 20TSSOP
Lowest to $0.9417
ECAD model for MC74VHC541DTR2
Texas Instruments
WIDE SUPPLY RANGE RS-485 TRANSCEIVER
Need more? Email Us
ECAD model for SN75HVD08P
Exar Corporation
IC TXRX RS232 ESD 16SOIC / Dual Transmitter/Receiver RS-232 16-Pin SOIC W
Need more? Email Us
ECAD model for SP3232EUCT-L
Texas Instruments
IC 16-CH HS DIFF RCVR 64-TSSOP
Lowest to $16.1936
ECAD model for SN65LVDT386DGG
ON Semiconductor
System Basis Chip
Lowest to $7.6740
ECAD model for NCV7471DQ5R2G
Texas Instruments
DUAL DIFFERENTIAL LINE DRIVERS
Need more? Email Us
ECAD model for SN75183D

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $55.0155 $110.0310
3+ $45.1415 $135.4245
5+ $43.7302 $218.6510
7+ $42.3201 $296.2407
8+ $40.9088 $327.2704
11+ $36.6774 $403.4514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,580 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention