EN
  • EN
  • DE

SCORPIO-DT

Part No SCORPIO-DT
Manufacturer Agere Systems
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Agere Systems
Win Source Part Number 316844-SCORPIO-DT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCORPIO-DT CAD Model

Description

The SCORPIO-DT, manufactured by Agere Systems, is a highly integrated system-on-a-chip (SoC) designed for digital television applications. It serves as a comprehensive solution for set-top boxes, digital TVs, and other consumer electronics devices requiring advanced video decoding and processing capabilities.

Applications:

  • Digital Set-Top Boxes: Enables decoding and display of digital television signals.
  • Digital TVs: Integrates into the TV's processing core for enhanced video quality.
  • Multimedia Players: Supports playback of various video formats.
  • PVR (Personal Video Recorders): Allows recording and playback of television programs.
  • Home Theater Systems: Facilitates high-definition video processing.

Features:

  • MPEG-2 Decoding: Supports decoding of MPEG-2 video streams.
  • Advanced Video Processing: Includes noise reduction, deinterlacing, and scaling.
  • Integrated CPU: Features an embedded processor for system control and application processing.
  • Memory Controller: Manages access to external memory.
  • Connectivity Interfaces: Provides interfaces such as Ethernet, USB, and HDMI.
  • Audio Decoding: Supports various audio formats.
  • Graphics Engine: Capable of rendering on-screen displays and menus.

Benefits:

  • High-Quality Video: Delivers clear and detailed video output.
  • System Integration: Reduces component count and system cost.
  • Flexibility: Supports a wide range of video formats and resolutions.
  • Enhanced User Experience: Enables interactive features and on-screen displays.
  • Power Efficiency: Optimizes power consumption for set-top box and TV applications.

Additional Details:

The SCORPIO-DT typically integrates a MIPS-based CPU core for running operating systems like Linux or VxWorks. It supports various memory configurations, including SDRAM and DDR SDRAM. The chip also includes a range of peripherals, such as UARTs, SPI, and I2C interfaces, for connecting to external devices. Its video processing capabilities include noise reduction, deinterlacing, and scaling, which contribute to an improved viewing experience. The IC includes a built-in transport stream demultiplexer to handle multiple audio/video streams. The video encoder supports resolutions up to 1080i.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Texas Instruments
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $39.1695
Samsung
Lowest to $5.8755
M/A-Com Technology Solutions
Need more? Email Us
Samsung
Lowest to $11.2613
Sunlord
Lowest to $0.0785
Broadcom Limited
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess