EN
  • EN
  • DE

6680A-GSA

Part No 6680A-GSA
Manufacturer Agilent(Hewlett-Packard)
Catalog OEM Parts (0 - 9)
Description Power Supply, Adj, 1O/P, 875A, 5V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Output Current 0 A
Output Voltage 5 V
Power Rating 4.38 kW
RoHS Non-Compliant
Win Source Part Number 1039721-6680A-GSA
Categories OEM Parts(0-9)
Manufacturer Agilent(Hewlett-Packard)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 6680A-GSA CAD Model

Description

The Agilent (Hewlett-Packard) 1039721-6680A-GSA is a high power rating DC power supply with an output voltage of 5V and an output current of 0A.

  • Output Voltage: 5V
  • Output Current: 0A
  • Power Rating: 4.38 kW
  • Application: OEM parts
  • RoHS: Non-Compliant
  • Popularity: Low

You May Also Be Interested in

Rochester Electronics
Need more? Email Us
Renesas Electronics America
IC TIMING CTRL HUB P4 56-TSSOP / Intel CPU, Timing Control Hub™ Clock/Frequency Generator, Multiplexer IC 200.4MHz 1 Output 56-TSSOP
Need more? Email Us
Bi technologies
Need more? Email Us
Siemens
Siemens Standard cabinet 8MF5 HxWxD=2200x 6 - 8MF52644R
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
802.11ac Wi-Fi and Bluetooth 5 Module 2.4GHz/5GHz
Need more? Email Us
Vishay
8EWF Series 1200 V 270 ns Surface Mountable Fast Soft Recovery Diode - DPAK
Lowest to $0.9921
STMicroelectronics
Need more? Email Us
TE Connectivity
983-1Y 08-98 P6 A1219
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess