EN
  • EN
  • DE

ATF-26884-STR

Part No ATF-26884-STR
Manufacturer Agilent(Hewlett-Packard)
Catalog END - OF - LIFE
Description 2-16 GHz General Purpose Gallium Arsenide FET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Agilent(Hewlett-Packard)
Win Source Part Number 1149263-ATF-26884-STR
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATF-26884-STR CAD Model

Description

The ATF-26884-STR is a high-performance Gallium Arsenide (GaAs) pseudomorphic High Electron Mobility Transistor (pHEMT) designed for low-noise amplifier (LNA) applications, manufactured by Agilent (Hewlett-Packard), now Keysight Technologies. It is suitable for use in various wireless communication systems requiring low noise and high gain.

Applications:

  • Low Noise Amplifiers (LNAs): Used in the front-end of receivers to amplify weak signals without adding significant noise.
  • Wireless Communication Systems: Employed in cellular base stations, satellite communication systems, and other wireless infrastructure.
  • GPS Receivers: Used in GPS receivers to improve sensitivity.
  • Radar Systems: Can be used in radar receiver front-ends.

Features:

  • GaAs pHEMT Technology: Provides excellent low-noise performance and high gain.
  • Low Noise Figure: Minimizes the amount of noise added to the signal.
  • High Gain: Provides significant signal amplification.
  • Surface Mount Package: Designed for easy surface mounting on PCBs.
  • STR Package: Indicates a specific package type with optimized performance.

Benefits:

  • Improved Receiver Sensitivity: Low noise figure enhances the ability of the receiver to detect weak signals.
  • Increased Communication Range: High gain extends the communication range of wireless systems.
  • Enhanced Signal Quality: Low noise and high gain contribute to improved signal quality.
  • Simplified Design: Easy-to-use surface mount package simplifies circuit design and assembly.

Additional Details:

The ATF-26884-STR datasheet contains detailed electrical specifications, including noise figure, gain, output power, and operating frequency range. It also provides information on biasing and matching network design. Given its 'END - OF - LIFE' status, it may be necessary to find alternative sources or consider replacement options from Keysight or other manufacturers. Proper ESD handling is essential when working with GaAs devices. Its performance characteristics are optimized for specific frequency bands, typically in the microwave range.

You May Also Be Interested in

Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Coilcraft
SMT Power Inductors
Lowest to $0.9298
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess