The HCPL-0708 is a high common mode transient immunity single channel high speed optocoupler. It utilizes an AlGaAs LED and a high speed integrated photodiode transistor detector to achieve excellent performance. This optocoupler is designed for high-speed digital interfacing applications and provides electrical isolation between input and output circuits.
Applications
- High-speed logic interfaces
- Microprocessor system interfaces
- Pulse transformer replacement
- Common mode noise suppression
- Digital control power supplies
- Data transmission
Features
- High speed: 10 MBd
- High common mode transient immunity: 10,000 V/µs minimum
- Wide VCC range: 4.5 V to 5.5 V
- Guaranteed performance from 0°C to 70°C
- Open collector output
- Safety approval: UL, CSA, IEC/EN/DIN EN 60747-5-5
Benefits
- Provides electrical isolation, protecting sensitive circuitry from high voltage transients and noise.
- Enables high-speed data transmission without signal degradation.
- Offers a wide operating voltage range, making it suitable for various applications.
- Ensures reliable performance in industrial environments due to its high common mode transient immunity.
- Reduces system size and cost compared to traditional isolation methods such as transformers.
Additional Details
The HCPL-0708 operates with a typical propagation delay of 10 ns and a maximum propagation delay skew of 8 ns. It is available in an 8-pin DIP package. The input current is typically 5 mA, and the output voltage is compatible with TTL and CMOS logic levels. It's ideal for applications requiring fast data transfer rates and robust isolation.