EN
  • EN
  • DE

HCTL-2016-PLC

Part No HCTL-2016-PLC
Manufacturer Agilent(Hewlett-Packard)
Catalog OEM Parts (F - I)
Description HCTL-2016#PLC Agilent
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 999271-HCTL-2016-PLC
Categories OEM Parts(F-I)
Manufacturer Agilent(Hewlett-Packard)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCTL-2016-PLC CAD Model

Description

The HCTL-2016-PLC is an Integrated Circuit designed for high-performance motion control applications. Manufactured by Agilent (Hewlett-Packard), this IC serves as a quadrature decoder counter interface. It is specifically designed to interface with incremental encoders, providing precise position and velocity feedback in closed-loop control systems. The HCTL-2016-PLC translates the quadrature signals from an encoder into a digital count representing the encoder's position.

Applications:

  • Robotics: Used for precise joint control and position feedback in robotic arms and automated systems.
  • CNC Machines: Essential for accurate positioning and velocity control in CNC milling machines, lathes, and other computer-controlled manufacturing equipment.
  • Motor Control: Employed in servo motor control systems for precise position and speed regulation.
  • Industrial Automation: Integrated into automated assembly lines, conveyor systems, and other industrial processes requiring accurate motion control.
  • Medical Equipment: Found in medical imaging devices and surgical robots where high precision is critical.

Features:

  • Quadrature Decoding: Decodes the quadrature signals from incremental encoders.
  • High-Speed Counting: Supports high-frequency encoder signals for high-resolution position tracking.
  • Multiple Counting Modes: Offers various counting modes to accommodate different encoder configurations and application requirements.
  • Index Input: Provides an index input for resetting the counter to a known position.
  • Output Enable: Features an output enable pin for controlling data output.
  • Programmable Resolution: Allows programmable resolution to match specific encoder resolutions.

Benefits:

  • Precise Position Feedback: Enables accurate position and velocity measurement in motion control systems.
  • Improved System Performance: Enhances the performance of closed-loop control systems through accurate feedback.
  • Reduced System Cost: Integrates multiple functions into a single IC, reducing the overall system cost.
  • Simplified Design: Simplifies the design of motion control systems by providing a complete encoder interface solution.
  • Increased Reliability: Offers high reliability and robustness for demanding industrial applications.

The HCTL-2016-PLC uses a digital interface to communicate with a microcontroller or other digital system. It typically operates on a 5V supply and is available in various package options. Its robust design and comprehensive feature set make it a popular choice for a wide range of motion control applications where precise and reliable position feedback is required.

You May Also Be Interested in

Samtec Inc.
CONN HDR 40POS 0.1 STACK SMD / 40 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Lowest to $7.2286
Glenair, Inc.
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Panasonic
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess