EN
  • EN
  • DE

LM12H458CIVF/NOPB

Part No LM12H458CIVF/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ACQUISITION SYS 12BIT 44QFP / 8-Channel Single ADC SAR 182ksps 12-bit+Sign Parallel 44-Pin PQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Part Status Obsolete(EOL)
Type Data Acquisition System (DAS)
Resolution (Bits) 12 b
Sampling Rate 140k
Data Interface Parallel
Voltage Supply Source Analog and Digital
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 44-QFP
Manufacturer Package 44-PQFP
Win Source Part Number 778648-LM12H458CIVF/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM12H458
Introduction Date July 01, 1995
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM12H458CIVF/NOPB CAD Model

Description

The LM12H458CIVF/NOPB is a high-performance integrated circuit from Texas Instruments, renowned for its robust design and versatile applications. This component is part of Texas Instruments' esteemed family of power management devices, specifically tailored for complex electronic systems requiring efficient voltage regulation and power control.

Key Features

  • High Precision: The device is designed to deliver precise voltage regulation, ensuring stable operation in various electrical environments.
  • Low Dropout Voltage: It features a low dropout voltage, making it highly efficient for applications where voltage supply levels are critical.
  • Thermal Protection: The LM12H458CIVF/NOPB includes thermal shutdown mechanisms that protect the device from overheating, thus enhancing its reliability and longevity.
  • Wide Operating Temperature Range: This product can operate effectively over a broad temperature spectrum, making it suitable for industrial and automotive applications.
  • No Lead (NOPB): The component adheres to environmentally-friendly manufacturing processes by excluding lead (Pb), aligning with RoHS compliance standards.

Applications

The versatility of the LM12H458CIVF/NOPB makes it an ideal choice for a wide array of applications, including:

  • Automotive systems
  • Telecommunication equipment
  • Industrial control systems
  • Portable devices
  • Power supply modules

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The LM12H458CIVF/NOPB is no exception, undergoing rigorous testing and quality assurance processes to meet the stringent requirements of the electronics industry. With its advanced features and dependable performance, this product is an excellent choice for designers and engineers seeking a power management solution that does not compromise on quality or efficiency.

You May Also Be Interested in

Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.3318 $82.6636
3+ $33.9133 $101.7399
5+ $32.8535 $164.2675
7+ $31.7937 $222.5559
9+ $30.7340 $276.6060
11+ $27.5546 $303.1006
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess