EN
  • EN
  • DE

HCTL2000

Part No HCTL2000
Manufacturer Agilent(Hewlett-Packard)
Description Quadrature Decoder/Counter Interface ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Agilent(Hewlett-Packard)
Win Source Part Number 1179207-HCTL2000
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCTL2000 CAD Model

Description

The HCTL-2000 is a general-purpose quadrature decoder and counter chip designed for interfacing with incremental encoders. It translates the quadrature signals from an encoder into an up/down count, providing position and velocity information for motion control applications.

Applications:

  • Robotics
  • CNC Machines
  • Motor Control
  • Instrumentation
  • Positioning Systems

Features:

  • Quadrature decoding for incremental encoders
  • Up/Down counting with 12-bit resolution
  • Programmable input filter
  • Index pulse input for position reset
  • Multiple operating modes
  • TTL compatible inputs and outputs

Benefits:

  • Accurate Position Measurement: Provides precise position information from incremental encoders.
  • Versatile Interface: Compatible with a wide range of incremental encoders.
  • Noise Immunity: Programmable input filter reduces the effects of noise on encoder signals.
  • Position Reset: Index pulse input allows for accurate position reset.
  • Flexible Operation: Multiple operating modes allow for customization to specific application needs.

Additional Details:

The HCTL-2000 takes A and B quadrature signals as input. An index input is also available. The internal counter is 12 bits wide, providing a resolution of 4096 counts per revolution (with 4x decoding). The input filter can be programmed to reduce the effects of noise and jitter on the encoder signals. The device offers different operating modes, including single-cycle, double-cycle, and quad-cycle decoding. The HCTL-2000 simplifies the interface between incremental encoders and microcontrollers or other digital systems. Please refer to the datasheet for detailed information on programming and operating modes. It's commonly used in applications needing precise positioning feedback.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess