EN
  • EN
  • DE

HEDS-9731

Part No HEDS-9731
Manufacturer Agilent(Hewlett-Packard)
Description 2 CHANNEL ENCODER MODULE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Agilent(Hewlett-Packard)
Win Source Part Number 1179772-HEDS-9731
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEDS-9731 CAD Model

Description

The HEDS-9731 is a three-channel incremental encoder module manufactured by Agilent Technologies (formerly Hewlett-Packard). It's designed to provide precise position and velocity feedback in a variety of motion control applications. The encoder outputs three channels: A, B, and Index. Channels A and B are quadrature signals, providing direction and incremental position information, while the Index channel provides a once-per-revolution pulse for absolute position referencing.

Applications

  • Printers: Used for precise paper and print head positioning.
  • Plotters: Employed in plotters for accurate pen movement.
  • Robotics: Integrated into robotic arms and other robotic systems for joint position feedback.
  • CNC Machines: Utilized in CNC milling machines and lathes for precise tool positioning.
  • Medical Equipment: Found in medical devices requiring accurate motion control.

Features

  • Three-Channel Output: Provides A, B, and Index channels for incremental position and direction sensing.
  • Quadrature Signals: A and B channels are 90 degrees out of phase, enabling direction detection.
  • Index Pulse: The Index channel provides a single pulse per revolution for absolute position reference.
  • High Resolution: Offers high resolution for precise position feedback. (Specific resolution depends on the code wheel or strip used with the encoder.)
  • Compact Size: Small form factor allows for easy integration into various systems.
  • Easy to Interface: Compatible with standard encoder interface circuitry.

Benefits

  • Precise Position Feedback: Enables accurate motion control and positioning.
  • Reliable Direction Sensing: Quadrature signals provide reliable direction information.
  • Absolute Position Referencing: Index pulse allows for homing and absolute position determination.
  • Versatile: Suitable for a wide range of applications requiring precise motion control.
  • Easy to Integrate: Compact size and standard interface simplify system integration.
  • Robust Performance: Provides reliable performance in demanding environments.

Technical Specifications

  • Number of Channels: 3 (A, B, Index)
  • Output Type: Incremental, Quadrature
  • Resolution: (Dependent on code wheel/strip)
  • Supply Voltage: 4.5 V to 5.5 V
  • Operating Temperature: -40°C to +100°C (Typical)
  • Output Current: (Consult datasheet for specific values)
  • Frequency Response: (Consult datasheet for specific values)
  • Package Type: Module

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,440 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess