The HSMP-3635TR1 is a surface mount PIN diode from Agilent (Hewlett-Packard) designed for use in a variety of RF and microwave switching and attenuating applications. This diode offers low forward resistance and fast switching speeds, making it an ideal choice for high-performance RF designs.
Applications:
- RF Switches
- RF Attenuators
- Phase Shifters
- Limiters
- Microwave Communication Systems
Features:
- Low Forward Resistance
- Fast Switching Speed
- Surface Mount Package (SOT-23)
- Low Capacitance
- High Isolation
Benefits:
- Improved System Performance in RF switching applications.
- Reduced Insertion Loss in attenuator designs.
- Simplified Assembly due to surface mount technology.
- Enhanced Signal Integrity in high-frequency circuits.
- Cost-Effective Solution for RF signal control.
Additional Details:
The HSMP-3635TR1 is packaged in a SOT-23 package. It features a low series resistance when forward biased and a low capacitance when reverse biased. This combination enables its use in circuits requiring minimal signal loss and high isolation. The fast switching speed allows for high-speed modulation and demodulation in communication systems. Proper impedance matching techniques should be employed to achieve optimal performance.
Typical Specifications: The diode exhibits a forward resistance of approximately 1.5 ohms at 10 mA and a junction capacitance of about 0.2 pF. Its switching speed is in the nanosecond range. Refer to the official datasheet for detailed electrical characteristics and S-parameter data.