EN
  • EN
  • DE

HSMS-2828-TR1

Part No HSMS-2828-TR1
Manufacturer Agilent(Hewlett-Packard)
Catalog RF Diodes
Description Surface Mount RF Schottky Barrier Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Agilent(Hewlett-Packard)
Win Source Part Number 1181951-HSMS-2828-TR1
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HSMS-2828-TR1 CAD Model

Description

The HSMS-2828-TR1 is a surface mount Schottky diode manufactured by Agilent Technologies (now Broadcom). It is designed for applications requiring low forward voltage and fast switching speed, making it suitable for detectors, mixers, and switches in RF and microwave circuits.

Applications:

  • RF Detectors: Detecting RF signals in wireless receivers and test equipment.
  • RF Mixers: Mixing RF signals in frequency converters and transceivers.
  • RF Switches: Switching RF signals in antenna switches and other RF circuits.
  • Sampling Circuits: High-speed sampling circuits for data acquisition.
  • Voltage Doublers: Generating higher voltages from lower voltage sources.

Features:

  • Low Forward Voltage: Minimizes voltage drop and power loss in the circuit.
  • Fast Switching Speed: Enables high-frequency operation.
  • Surface Mount Package: Facilitates easy assembly and integration into circuit boards.
  • Low Capacitance: Reduces signal loading and improves performance at high frequencies.
  • High Sensitivity: Provides high sensitivity for detecting weak RF signals.
  • Reliable Performance: Offers reliable performance in various operating conditions.

Benefits:

  • Improved Performance: Low forward voltage and fast switching speed enhance the performance of RF circuits.
  • Simplified Assembly: Surface mount package simplifies assembly and reduces manufacturing costs.
  • Increased Sensitivity: High sensitivity enables the detection of weak RF signals.

Additional Details:

The HSMS-2828-TR1 is typically used in conjunction with other passive components, such as resistors and capacitors, to form a complete RF circuit. Proper impedance matching is crucial for optimal performance. The 'TR1' suffix typically indicates tape and reel packaging. It's important to refer to the datasheet for specific electrical characteristics and application guidelines.

You May Also Be Interested in

Skyworks Solutions Inc.
DIODE PIN 50V 150MA 0402
Lowest to $0.2078
STMicroelectronics
DIODE DAMPER/MOD VIDEO TO220FPAB
Need more? Email Us
Infineon Technologies
DIODE PIN PAR 80V 100MA TSLP-4-7
Lowest to $0.2668
Skyworks Solutions Inc.
DIODE RF PIN 50V 250MW
Lowest to $0.2684
Broadcom Limited
DIODE PIN SWITCH 100V SOT-323
Lowest to $6.5292
Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 15V SOT363
Lowest to $0.8796
M/A-Com Technology Solutions
SCHOTTKY PLASTIC LEAD-FREE ZBD
Need more? Email Us
Broadcom Limited
DIODE SCHOTTKY 30V 430MA SOT-323
Need more? Email Us
Skyworks Solutions Inc.
DIODE RF PIN 50V 150MA 0402
Lowest to $3.2256

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8928 $62.6784
6+ $17.1429 $102.8574
10+ $16.6071 $166.0710
13+ $16.0714 $208.9282
17+ $15.5357 $264.1069
22+ $13.9286 $306.4292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 271 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess