3212LH-ULH5708LT - Low-Noise Linear Regulator
The 3212LH-ULH5708LT is a low-noise linear regulator designed to provide a stable and clean power supply for sensitive electronic applications. Its efficiency and precision make it an essential component for designers focused on high-performance power management systems.
- Applications/Projects:
- Audio Amplifiers
- Medical Devices
- Portable Instruments
- Precision Analog Circuits
- Features and Benefits:
- Ultra-Low Noise Output: Ensures minimal interference with sensitive components.
- High PSRR: Optimal performance in noisy environments.
- Compact Design: Suitable for space-constrained applications.
- Additional Details:
- Output Voltage: 1.2V to 5.0V
- Load Regulation: 0.1% typical
- Dropout Voltage: 100mV at 150mA