EN
  • EN
  • DE

A1122LLHLX-T

Part No A1122LLHLX-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR SOT23W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 19 Weeks
Features Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W
Manufacturer Allegro MicroSystems, LLC
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Surface Mount
Package SOT-23W
Case / Package SOT-23W
Family Name A1122
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 30000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908832-A1122LLHLX-T
Ultra Librarian 3D Model Ultra Librarian A1122LLHLX-T CAD Model

Description

The Allegro MicroSystems A1122LLHLX-T is a digital switch unipolar switch open drain Hall Effect sensor. Bold the product name (e.g., BAV99S,135 → A1122LLHLX-T) and manufacturer (e.g., Nexperia USA Inc. → Allegro MicroSystems).

  • Series: A1122
  • Package: SOT-23W
  • Mounting: surface mountable
  • Packaging: reel
  • Popularity: high
  • Supply and Demand: balance
  • Quantity per Package: 30000
  • Estimated Production Lead Time: 19 weeks
  • REACH: unaffected
  • ECCN: EAR99
  • Series: Automotive, AEC-Q100
  • Operating Temperature: -40°C to 150°C (TA)

You May Also Be Interested in

Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
TT Electronics
MAGNETIC SWITCH LATCH TO92-3
Need more? Email Us
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Need more? Email Us
Infineon Technologies
Board Mount Hall Effect / Magnetic Sensors MAGNETIC SENSOR IC'S 20
Lowest to $2.3284
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
TT Electronics
MAGNETIC SWITCH UNIPOLAR TO92-3
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess