EN
  • EN
  • DE

ADL5501AKSZREEL7

Part No ADL5501AKSZREEL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043495-ADL5501AKSZREEL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADL5501AKSZREEL7 CAD Model

Description

The ADL5501AKSZ-REEL7 is a high-performance logarithmic amplifier (log amp) designed by Analog Devices. It is specifically engineered to accurately measure the power of RF signals over a wide dynamic range. This device is commonly used in a variety of wireless communication and radar applications for signal strength indication and power control.

Applications

  • Radar Systems
  • Wireless Communication Systems
  • Base Stations
  • Power Amplifier Control
  • Signal Strength Indication (RSSI)

Features

  • Wide Dynamic Range: 90 dB
  • High Accuracy: ±0.5 dB
  • Frequency Range: 100 MHz to 2.2 GHz
  • Low Power Consumption: 125 mW
  • Single Supply Operation: 2.7 V to 5.5 V
  • Small Package: 16-Lead MSOP
  • Fast Response Time: 20 ns

Benefits

  • Accurate Power Measurement: The high accuracy and wide dynamic range allow for precise measurement of RF signal power across a broad range of input levels.
  • Versatile Application: The wide frequency range makes it suitable for use in various wireless communication and radar systems.
  • Low Power Consumption: The low power consumption makes it suitable for battery-powered applications and minimizes heat dissipation.
  • Simplified System Design: Single supply operation simplifies system design and reduces component count.
  • Compact Footprint: The small MSOP package saves valuable board space in compact designs.

Additional Details

The ADL5501AKSZ-REEL7 provides a voltage output that is linearly proportional to the logarithm of the input signal power. This makes it easy to interface with microcontrollers and other signal processing devices. The device is designed to be stable and robust, ensuring reliable operation in demanding environments. The part number ending in "REEL7" indicates that the device is supplied on tape and reel packaging, which is suitable for automated assembly processes. This log amp is a valuable component for applications that require accurate and reliable RF power measurement.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Amic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7165 $51.8815
23+ $4.4180 $101.6140
36+ $4.2687 $153.6732
51+ $3.9702 $202.4802
66+ $3.8209 $252.1794
82+ $3.6717 $301.0794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,080 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess