EN
  • EN
  • DE

A1183LLHLT-T

Part No A1183LLHLT-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Allegro MicroSystems
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Product Status Obsolete
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range Programmable
Voltage - Supply 3.5V ~ 24V
Current - Supply (Max) 17mA
Output Type Current Source
Features Programmable Trip Point
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting SMD (SMT)
Supplier Device Package SOT-23W
Package / Case SOT-23W
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1041934-A1183LLHLT-T
Ultra Librarian 3D Model Ultra Librarian A1183LLHLT-T CAD Model

Description

The A1183LLHLT-T is a magnetic sensor switch that uses Hall Effect technology.

  • Type: Unipolar switch
  • Sensing Range: Programmable
  • Operating Temperature: -40°C to 150°C
  • Current Supply: Up to 17mA
  • Voltage Supply Range: 3.5V to 24V
  • Package: SOT-23W
  • Mounting: Surface-mount applications
  • Status: Obsolete and has been replaced by alternative parts.

You May Also Be Interested in

Honeywell
SENSOR HALL EFFECT ANALOG SMD / Hall Effect Sensor Single Axis SMD
Need more? Email Us
Silicon Labs
SENSOR HALL EFFECT ANALOG SOT23 / Hall Effect Sensor Single Axis SOT-23-3
Lowest to $3.0361
Silicon Labs
SENSOR HALL EFFECT I2C SOT23-5 / Hall Effect Sensor Single Axis SOT-23-5
Lowest to $1.4553
Silicon Labs
IC HALL SENSOR 0X30 DFN8 / Hall Effect Sensor Single Axis 8-DFN (1.4x1.6)
Need more? Email Us
Infineon Technologies
SENSOR HALL EFFECT PWM SSO-2 / Hall Effect Sensor Single Axis
Lowest to $1.1907
Honeywell
SENSOR HALL EFFECT ANALOG 3SIP / Hall Effect Sensor Single Axis 3-SIP
Lowest to $78.3217
NVE Corp
SENSOR MR WHEAT BRDG 8SOIC
Lowest to $10.2136
Honeywell
SENSOR HALL EFFECT ANALOG TO92-3 / Hall Effect Sensor Single Axis TO-92-3
Need more? Email Us
Silicon Labs
IC HALL SENSOR 0X30 DFN8 / Hall Effect Sensor Single Axis 8-DFN (1.4x1.6)
Lowest to $0.5728

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess