EN
  • EN
  • DE

MAX16916GUB/V+T

Part No MAX16916GUB/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT USB DATA LINE PROT UMAX / Battery IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Base Product Number MAX16916
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 482358-MAX16916GUB/V+T
Ultra Librarian 3D Model Ultra Librarian MAX16916GUB/V+T CAD Model

Description

Maxim Integrated's MAX16916GUB/V+T Automotive Power Management IC

The MAX16916GUB/V+T from Maxim Integrated is a robust automotive power management integrated circuit (PMIC) designed to provide high-performance power supply solutions for automotive applications. This advanced power management IC is engineered to withstand the demanding conditions of the automotive environment, ensuring reliable performance and longevity in a variety of automotive systems.

Encased in a compact 10-pin µMAX package, the MAX16916GUB/V+T offers a wide input voltage range of 3.5V to 28V, making it suitable for direct connection to automotive battery supplies. It is also capable of enduring load dump transients up to 45V, providing an additional layer of protection against voltage spikes that can occur in automotive power lines.

The device features a high-efficiency step-down converter with an integrated high-side switch, delivering up to 300mA of continuous output current. This makes it an ideal choice for powering microcontrollers, sensors, and other low-power electronic components in vehicles. The PMIC boasts a low quiescent current, contributing to reduced power consumption and improved energy efficiency, which is crucial for battery-powered applications.

Moreover, the MAX16916GUB/V+T is equipped with a number of safety features to ensure stable operation under adverse conditions. These include overtemperature protection, short-circuit protection, and overcurrent protection. The PMIC also integrates a thermal shutdown feature that prevents damage from overheating by automatically turning off the device when the junction temperature exceeds safe limits.

Designed with automotive applications in mind, the MAX16916GUB/V+T meets the stringent AEC-Q100 Grade 1 standards for automotive reliability and performance. It is suitable for a wide range of automotive applications, including infotainment systems, advanced driver-assistance systems (ADAS), body control modules, and other in-vehicle electronics that require a dependable power supply.

In summary, the MAX16916GUB/V+T from Maxim Integrated is a versatile and durable power management solution that provides efficient power conversion, robust protection features, and compliance with automotive industry standards, making it an excellent choice for today's sophisticated automotive electronics.

You May Also Be Interested in

Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6681 $58.6982
53+ $2.1887 $116.0011
82+ $2.1206 $173.8892
113+ $2.0524 $231.9212
146+ $1.9843 $289.7078
195+ $1.7787 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess