EN
  • EN
  • DE

DS2784G-CG1+TR

Part No DS2784G-CG1+TR
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Manufacturer Maxim Integrated
Win Source Part Number 254011-DS2784G-CG1+TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2784G-CG1+TR CAD Model

Description

The DS2784G-CG1+TR from Maxim Integrated is a high-precision fuel gauge integrated circuit (IC) designed to provide accurate monitoring of single-cell lithium-ion (Li+) batteries. This advanced IC is part of Maxim's portfolio of battery management solutions, tailored for portable and handheld applications where power efficiency and battery life are critical.

Key Features

  • High Measurement Accuracy: The DS2784G-CG1+TR offers precise monitoring of voltage, temperature, current, and charge state, ensuring reliable battery data for the user.
  • Integrated Sense Resistor: Unlike other fuel gauges, this IC includes an integrated sense resistor that simplifies the design and reduces external component count.
  • Low Power Consumption: Designed for battery-powered devices, it features a low quiescent current that minimizes the drain on the battery when the device is in standby mode.
  • Programmable Alarms: The IC provides programmable voltage, current, and temperature alarms to alert the system to out-of-specification conditions.
  • Communication Interface: It utilizes a 2-wire serial interface for communication with the host system, facilitating easy integration and data retrieval.

Applications

With its compact size and comprehensive feature set, the DS2784G-CG1+TR is ideal for a variety of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Headsets and Earbuds
  • Health and Fitness Monitors
  • Handheld Gaming Devices

Package and Availability

The DS2784G-CG1+TR is available in a small TSSOP package, making it suitable for space-constrained applications. It is supplied on tape and reel, which facilitates automated pick-and-place manufacturing processes, thus reducing production costs and time.

Conclusion

The DS2784G-CG1+TR from Maxim Integrated is a sophisticated fuel gauge solution that offers a high level of integration and accuracy for single-cell Li+ battery monitoring. Its low power consumption, integrated features, and ease of use make it a top choice for designers looking to enhance the battery performance of their portable devices.

You May Also Be Interested in

Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.2025
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5020
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5465 $60.1150
260+ $0.4484 $116.5840
400+ $0.4344 $173.7600
550+ $0.4204 $231.2200
715+ $0.4063 $290.5045
955+ $0.3643 $347.9065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess