The OP05AJ/883 is a high-performance precision operational amplifier from Analog Devices Inc., designed to offer superior accuracy and stability in a wide range of applications. This device is part of the military-grade product line, meeting the stringent 883 standards for reliability and performance under extreme conditions, making it an ideal choice for aerospace, defense, and other high-reliability industries.
Key Features
- Low Offset Voltage: The OP05AJ/883 boasts an exceptionally low input offset voltage, which greatly reduces error in high-precision circuits and amplification applications.
- High Input Impedance: With a high input impedance, this operational amplifier minimizes the loading effect on input sources, preserving signal integrity across a wide range of operating conditions.
- Low Noise: Engineered to have low noise characteristics, the OP05AJ/883 ensures a clean signal amplification, crucial for sensitive instrumentation and measurement systems.
- Temperature Range: Its military-grade specification guarantees operation over a broad temperature range, ensuring consistent performance in environments where commercial-grade components might fail.
Applications
Given its precision and durability, the OP05AJ/883 is well-suited for a variety of demanding applications, including:
- Data acquisition systems
- Instrumentation and control systems
- High-precision filters
- Guidance and navigation systems
- Reliable automotive electronics
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality, and the OP05AJ/883 is no exception. Each unit is rigorously tested to meet the MIL-STD-883 standards, ensuring that it performs to the highest specifications under the most rigorous conditions. With its proven track record, the OP05AJ/883 is an operational amplifier that engineers can trust for critical and high-stakes applications.
Technical Specifications
| Parameter |
Value |
| Offset Voltage |
Typically < 75 µV |
| Input Impedance |
> 10^12 Ohms |
| Temperature Range |
-55°C to +125°C |
| Package |
Hermetically sealed |