EN
  • EN
  • DE

DS2776G+T&R

Part No DS2776G+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC FUEL GAUGE LI+ 2CELL 14-TDFN / Battery Charger Li-Ion/Li-Pol 14-Pin TDFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Function Multi-Function Controller
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 2
Fault Protection Over Current, Over Voltage
Interface 1-Wire
Operating Temperature Range -20°C ~ 70°C (TA)
Package 14-WFDFN Exposed Pad
Manufacturer Package 14-TDFN-EP (3x5)
Win Source Part Number 773275-DS2776G+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS2776
Introduction Date October 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DS2776G+T&R CAD Model

Description

Maxim Integrated DS2776G+T&R Product Overview

The DS2776G+T&R from Maxim Integrated is a high-precision, standalone fuel gauge IC designed to provide accurate battery state-of-charge (SOC) information for single-cell lithium-ion (Li+) or lithium-polymer (Li-Poly) batteries. This advanced fuel gauge is a key component for portable devices where battery life and management are critical, such as smartphones, tablets, digital cameras, and other handheld electronics.

With its compact form factor, the DS2776G+T&R comes in a TSSOP-8 package, making it suitable for space-constrained applications. It is supplied in tape and reel packaging (denoted by the "+T&R" suffix), which facilitates automated pick-and-place manufacturing processes, thereby enhancing production efficiency for device manufacturers.

The DS2776G+T&R employs Maxim's patented impedance tracking algorithm to provide high-accuracy SOC readings. This algorithm compensates for cell aging, temperature, and discharge rate, ensuring reliable battery information over the entire life of the battery. The IC also features precision voltage, temperature, and current measurement capabilities, which are critical for monitoring the overall health and performance of the battery.

One of the key advantages of the DS2776G+T&R is its ease of integration. The device requires minimal external components, which simplifies the design and reduces the overall bill of materials. It communicates with the host system via a simple 2-wire I2C interface, allowing for straightforward integration into existing designs.

The fuel gauge also includes a host of safety features, such as overvoltage, undervoltage, and overcurrent protection, which help to safeguard the battery from conditions that could lead to damage or unsafe operation. Additionally, the DS2776G+T&R supports programmable alarms that can notify the system when certain battery conditions are met, enabling proactive power management strategies.

In summary, the DS2776G+T&R from Maxim Integrated is a versatile and precise fuel gauge solution that offers reliable SOC data, ease of use, and robust protection features, making it an ideal choice for designers looking to optimize the performance and safety of their battery-powered devices.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8057
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.2025
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess