The OP07H/883B is a high-performance, precision operational amplifier from Analog Devices Inc., designed to offer an exceptional balance of parameters making it ideal for precision analog applications. This op-amp features very low input offset voltage and drift, low noise, and low total harmonic distortion, which makes it suitable for high-fidelity audio applications, precision filters, and instrumentation.
Key Features
- Ultra-Low Offset Voltage: The OP07H/883B boasts an ultra-low input offset voltage, typically 75 µV, which is ideal for applications requiring high accuracy without external nulling.
- Low Offset Voltage Drift: With a typical offset voltage drift of just ±1 µV/°C, the OP07H/883B ensures stability over a wide temperature range, making it suitable for precision applications in harsh environments.
- High Gain Bandwidth: This operational amplifier offers a high gain bandwidth product, providing excellent dynamic response for closed-loop gains greater than 1.
- Low Noise: The low noise performance of the OP07H/883B, typically 0.6 µV p-p (0.1 Hz to 10 Hz), makes it an excellent choice for audio and other noise-sensitive applications.
- High Input Impedance: The high input impedance minimizes the loading effect on the input signal source, preserving signal integrity.
Applications
- Precision Data Converters
- High-Quality Audio Equipment
- Instrumentation and Control Systems
- Strain Gauge Amplifiers
- Thermocouple Amplifiers
- Precision Filters
Product Specifications
The OP07H/883B is available in a hermetically sealed ceramic DIP package, ensuring robustness and reliability. It is designed to meet the stringent requirements of military standards, making it a trustworthy choice for mission-critical applications. The operational amplifier operates over a wide supply range of ±3 V to ±18 V, providing designers with flexibility in various circuit configurations.
For detailed technical specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their support team for further assistance.