EN
  • EN
  • DE

ADP1110A5

Part No ADP1110A5
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043630-ADP1110A5
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADP1110A5 CAD Model

Description

Product Overview: ADP1110A5 by Analog Devices Inc.

The ADP1110A5 is a high-performance, integrated voltage regulator module designed by Analog Devices Inc., a leader in the semiconductor industry. This advanced component is engineered to deliver stable and efficient power management solutions for a wide range of applications, including but not limited to, telecommunications, computing, and industrial systems.

Key Features

  • High Efficiency: The ADP1110A5 boasts a high conversion efficiency, which minimizes energy loss and heat generation, thus enhancing system reliability and performance.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various power supply conditions and ensuring consistent operation across different environments.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific requirements of their application, providing flexibility and precision in power regulation.
  • Low Dropout Voltage: The low dropout voltage feature allows the regulator to continue providing a stable output even when the input-to-output voltage differential is minimal, ensuring uninterrupted operation.
  • Overcurrent and Thermal Protection: Built-in overcurrent and thermal protection mechanisms safeguard the device and the system it powers against potential damage caused by excessive current or overheating.

Applications

The versatility of the ADP1110A5 makes it an ideal choice for a variety of applications that require reliable and efficient voltage regulation. It is particularly well-suited for use in:

  • Portable Devices
  • Networking Equipment
  • Embedded Systems
  • Power Supply Modules
  • Industrial Controls

Technical Specifications

Parameter Value
Input Voltage Range Specified Range (e.g., 2.7V to 5.5V)
Output Voltage Range Adjustable Range (e.g., 1.25V to 3.3V)
Maximum Output Current Specified Value (e.g., 1A)
Efficiency High Efficiency Percentage (e.g., 95%)
Protection Features Overcurrent, Thermal

For those seeking a reliable and adaptable power management solution, the ADP1110A5 from Analog Devices Inc. offers a compelling blend of performance, efficiency, and protection features that can meet the demands of modern electronic systems.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Mitsubishi
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess