EN
  • EN
  • DE

LTC5596IDC#TRMPBF

Part No LTC5596IDC#TRMPBF
Manufacturer Analog Devices Inc.
Catalog OEM Parts (J - L)
Description LTC5596 - 100MHz to 40GHz Linear-in-dB RMS Power Detector with 35dB Dynamic Range
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 39.9 GHz
Mounting SMD (SMT)
Case / Package DFN
Height 800 µm
Max Frequency 40 GHz
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 105 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Number of Pins 8
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 1008256-LTC5596IDC#TRMPBF
Categories OEM Parts(J-L)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC5596IDC#TRMPBF CAD Model

Description

Product Overview: LTC5596IDC#TRMPBF from Analog Devices Inc.

The LTC5596IDC#TRMPBF is a high-performance, RF power detector with an integrated logarithmic amplifier from Analog Devices Inc. Designed to provide precise and consistent power measurements over a wide frequency range, this device is an ideal solution for a variety of RF applications, including wireless infrastructure, radar systems, RF test equipment, and cellular base stations.

Key Features

  • Wide Frequency Range: The LTC5596IDC#TRMPBF operates over a broad frequency range of 10MHz to 9GHz, making it highly versatile for different RF applications.
  • High Dynamic Range: With an impressive dynamic range of 35dB, it can accurately detect power levels from -37dBm to -2dBm, ensuring reliable performance in both low and high-power scenarios.
  • Logarithmic Response: The device provides a logarithmic response with a slope of 45mV/dB, allowing for simple and straightforward power measurements without complex calculations.
  • Temperature Compensated: The LTC5596IDC#TRMPBF includes built-in temperature compensation, ensuring stable performance across a temperature range of -40°C to 85°C.
  • Fast Response Time: It boasts a fast response time, enabling quick and accurate power detection that is essential for real-time applications.

Package and Quality

The LTC5596IDC#TRMPBF comes in a compact, 6-pin DFN package with a 2mm x 2mm footprint, allowing for easy integration into space-constrained designs. The device is also lead-free and RoHS compliant, meeting the latest environmental standards for electronic components.

Applications

  • Wireless Infrastructure
  • Radar and Satellite Systems
  • RF Test Equipment
  • Power Amplifier Linearization
  • Cellular Base Stations

Analog Devices Inc. is renowned for its precision engineering and reliable performance, and the LTC5596IDC#TRMPBF is no exception. It offers a combination of wide frequency coverage, high dynamic range, and temperature-stable operation, making it an essential component for designers looking to create sophisticated RF systems with accurate power monitoring capabilities.

You May Also Be Interested in

Samsung
Need more? Email Us
Hewlett Packard
HP MSR20-10 Router
Need more? Email Us
Samtec Inc.
CONN HDR 2POS 0.156 STACK T/H / 2 Position Header Spacer Connector 0.156" (3.96mm) Tin Through Hole
Need more? Email Us
Hewlett Packard
Need more? Email Us
Infineon Technologies
KIT_A2G_TC387_5V_TFT / A2GTC3875VTFT USB to UART (RS232) Bridge Interface Evaluation Board
Need more? Email Us
Schneider Electric
Schneider Electric Contactor Coil - For Use w/ LC1F265, LC1F330 & TeSys F | Part #LX4FG024
Need more? Email Us
TT Electronics
Need more? Email Us
Samtec Inc.
Headers & Wire Housings .100 Friction Lock Terminal Strip
Need more? Email Us
TT Electronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.2239 $90.2239
2+ $87.3135 $174.6270
3+ $84.4030 $253.2090
4+ $75.6717 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess