EN
  • EN
  • DE

A1211LUA-T

Part No A1211LUA-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH 3SIP / Digital Switch Latch Open Drain Hall Effect 3-SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Allegro MicroSystems, LLC
Package Bulk
Product Status Active
Function Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 18mT Trip, -18mT Release
Test Condition -40°C ~ 150°C
Voltage - Supply 3.8V ~ 24V
Current - Supply (Max) 7.5mA
Current - Output (Max) 25mA
Output Type Open Drain
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting Type Through Hole
Supplier Device Package 3-SIP
Package / Case 3-SSIP
Base Product Number A1211
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 908849-A1211LUA-T
Ultra Librarian 3D Model Ultra Librarian A1211LUA-T CAD Model

Description

The A1211LUA-T is a solid-state magnetic sensor switch designed for various applications. Bold the product name (e.g., BAV99S,135 → A1211LUA-T) and manufacturer (e.g., Nexperia USA Inc. → Allegro MicroSystems, LLC).

  • Series: A1211
  • Package: Bulk
  • Standard Package: 500 pieces
  • Product Status: Active
  • ECCN: EAR99
  • Operating Temperature: -40°C to 150°C
  • Output Type: Open Drain
  • Function: Latch
  • Sensing Range: 18mT trip and -18mT release
  • Voltage Supply Range: 3.8V to 24V
  • Maximum Supply Current: 7.5mA

You May Also Be Interested in

Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840
NXP / Nexperia
IC MAG SWITCH SENSOR
Lowest to $1.1642
ShenZhen SlkorMicro Semicon Co. Ltd
TO-92S
Lowest to $0.0852
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
Diodes Incorporated
MAG SWITCH OMNIPOLAR SOT23 T&R
Lowest to $0.3942
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
Micronas GmbH
MAGNETIC SWITCH LATCH TO92UA
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0733

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0805 $59.4275
135+ $0.8866 $119.6910
205+ $0.8590 $176.0950
280+ $0.8313 $232.7640
360+ $0.8036 $289.2960
485+ $0.7204 $349.3940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,080 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess