EN
  • EN
  • DE

A1341LKTTN-T

Part No A1341LKTTN-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL EFFECT PWM 4SIP / Hall Effect Sensor X, Y Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Mfr Allegro MicroSystems
Package Tape & Reel
Product Status Obsolete
Technology Hall Effect
Axis X, Y
Output Type PWM
Voltage - Supply 4.5V ~ 5.5V
Current - Supply (Max) 10mA
Current - Output (Max) 50mA
Resolution 12 b
Bandwidth 3kHz
Temperature Range - Operating -40°C ~ 150°C
Features Programmable, Temperature Compensated
Mounting Type Through Hole
Package / Case 4-SSIP
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1347450-A1341LKTTN-T
Ultra Librarian 3D Model Ultra Librarian A1341LKTTN-T CAD Model

Description

The programmable and temperature compensated 1347450-A1341LKTTN-T linear compass magnetic sensor from Allegro MicroSystems is a versatile component for a wide range of applications.

  • Product Name: 1347450-A1341LKTTN-T
  • Bandwidth: 3kHz
  • Output: PWM
  • Current Supply (Max): 10mA
  • Output Current (Max): 50mA
  • Sensing Range: X and Y axis
  • Resolution: 12 bits
  • Voltage Range: 4.5V to 5.5V
  • Mounting Type: Through-Hole
  • Package/Case: 4-SSIP
  • Packaging: Tape and Reel
  • Standard Package: 4,000
  • Operating Temperature: -40°C to 150°C

You May Also Be Interested in

Memsic Inc.
SENSOR MAGMTR I2C 10LGA / Magnetoresistive Sensor X, Y Axis
Need more? Email Us
Infineon Technologies
SENSOR HALL EFFECT PWM SSO-2 / Hall Effect Sensor Single Axis
Lowest to $1.1907
Silicon Labs
SENSOR HALL EFFECT ANALOG SOT23 / Hall Effect Sensor Single Axis SOT-23-3
Lowest to $3.0361
Silicon Labs
SENSOR HALL EFFECT I2C SOT23-5 / Hall Effect Sensor Single Axis SOT-23-5
Lowest to $1.4553
Honeywell
SENSOR HALL EFFECT ANALOG TO92-3 / Hall Effect Sensor Single Axis TO-92-3
Need more? Email Us
Silicon Labs
SENSOR HALL EFFECT ANALOG SOT23 / Hall Effect Sensor Single Axis SOT-23-3
Lowest to $0.7777
Honeywell
SENSOR HALL EFFECT ANALOG SMD / Hall Effect Sensor Single Axis SMD
Need more? Email Us
Silicon Labs
IC HALL SENSOR 0X30 DFN8 / Hall Effect Sensor Single Axis 8-DFN (1.4x1.6)
Need more? Email Us
Silicon Labs
SENSOR HALL EFFECT PWM SOT23-3 / Hall Effect Sensor Single Axis SOT-23-3
Lowest to $1.2393

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess