EN
  • EN
  • DE

ADM6319CY31ARJZREEL7

Part No ADM6319CY31ARJZREEL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043569-ADM6319CY31ARJZREEL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADM6319CY31ARJZREEL7 CAD Model

Description

The ADM6319CY31ARJZREEL7 is a precision voltage monitor from ADI Electronics (Analog Devices, Inc.), designed to supervise power supply voltages in various electronic systems. ADI is a leading manufacturer of high-performance analog, mixed-signal, and digital signal processing ICs, well-regarded for their reliability and precision.

Applications:

  • Microprocessor Systems: Monitoring the supply voltage of microprocessors and microcontrollers.
  • DSP Systems: Ensuring proper voltage levels for digital signal processors.
  • Memory Systems: Protecting memory devices from undervoltage conditions.
  • Power Supplies: Monitoring output voltages to detect failures and prevent damage.
  • Industrial Control Systems: Supervising power supply voltages in critical control applications.

Features:

  • Precision Voltage Monitoring: Accurately detects undervoltage conditions.
  • Fixed Threshold Voltage: Preset threshold voltage of 3.08V for reliable monitoring.
  • Open-Drain Output: Provides a flexible output that can be used for various signaling purposes.
  • Low Supply Current: Minimizes power consumption in battery-powered applications.
  • Small Package: Available in a compact SOT-23 package for space-saving design.

Benefits:

  • Improved System Reliability: Prevents system malfunctions due to undervoltage conditions.
  • Enhanced Data Integrity: Protects memory and data from corruption.
  • Simplified System Design: Easy to integrate into existing systems with minimal external components.
  • Reduced Power Consumption: Extends battery life in portable devices.
  • Cost-Effective Solution: Provides reliable voltage monitoring at a low cost.

Additional Details:

The ADM6319CY31ARJZREEL7 monitors the input voltage and asserts a reset signal when the voltage drops below the specified threshold (3.08V). The open-drain output requires a pull-up resistor to a positive supply voltage. When the monitored voltage is above the threshold, the output is high impedance; when the voltage drops below the threshold, the output is pulled low. The device is typically powered from the same voltage it is monitoring. The datasheet for the ADM6319CY31ARJZREEL7 provides detailed specifications, including the supply voltage range, threshold accuracy, output characteristics, and timing parameters. Proper application requires selecting an appropriate pull-up resistor value and adhering to recommended layout practices to minimize noise and ensure stable operation. Referencing the manufacturer's documentation is crucial for optimal performance and reliable protection against undervoltage conditions.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Amic
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess