EN
  • EN
  • DE

A1361LKTTN-T

Part No A1361LKTTN-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL EFFECT ANALOG 4SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Hall Effect Sensor Single Axis 4-SIP
Manufacturer Allegro MicroSystems, LLC
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Through Hole
Package 4-SIP Module
Case / Package 4-SIP
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 620-1234-2, 620-1234-6, A1361LKTTNT, 620-1234-1
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908867-A1361LKTTN-T
Ultra Librarian 3D Model Ultra Librarian A1361LKTTN-T CAD Model

Description

The A1361LKTTN-T is a single-axis Hall effect sensor manufactured by Allegro MicroSystems, LLC. Bold the product name (e.g., BAV99S,135 → A1361LKTTN-T) and manufacturer (e.g., Nexperia USA Inc. → Allegro MicroSystems, LLC).

  • Axis: Single-Axis
  • Package: 4-SIP Module
  • Mounting Type: Through-Hole
  • Supply Voltage: 3V to 24V
  • Operating Temperature: -40°C to 150°C
  • Part Status: Obsolete
  • Packaging: Reel of 4000 units

You May Also Be Interested in

Memsic Inc.
SENSOR MAGMTR I2C 10LGA / Magnetoresistive Sensor X, Y Axis
Need more? Email Us
Silicon Labs
SENSOR HALL EFFECT ANALOG SOT23 / Hall Effect Sensor Single Axis SOT-23-3
Lowest to $3.0361
Memsic Inc.
3-AXIS MAGNETIC SENSOR
Lowest to $2.1500
Honeywell
SENSOR HALL ANALOG RADIAL LEAD / Hall Effect Sensor Single Axis Radial Lead
Need more? Email Us
Silicon Labs
SENSOR HALL EFFECT I2C SOT23-5 / Hall Effect Sensor Single Axis SOT-23-5
Need more? Email Us
Silicon Labs
SENSOR HALL EFFECT ANALOG SOT23 / Hall Effect Sensor Single Axis SOT-23-3
Lowest to $0.7777
STMicroelectronics
SENSOR MR I2C/SPI 12LGA / Magnetoresistive Sensor X, Y, Z Axis 12-LGA (2x2)
Lowest to $2.7858
Infineon Technologies
SENSOR HALL EFFECT PWM SSO-2 / Hall Effect Sensor Single Axis
Lowest to $1.1907
Infineon Technologies
SENSOR HALL EFFECT PWM SSO-2 / Hall Effect Sensor Single Axis
Lowest to $0.3914

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess