EN
  • EN
  • DE

A1365LKTTN-10-T

Part No A1365LKTTN-10-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description LOW NOICS HALL SENSOR / Hall Effect Sensor Single Axis 4-SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Mfr Allegro MicroSystems
Package Tape & Reel (TR)
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Voltage - Supply 4.5V ~ 5.5V
Current - Supply (Max) 15mA
Current - Output (Max) 10mA
Bandwidth 120kHz
Temperature Range - Operating -40°C ~ 150°C (TA)
Features Programmable
Supplier Device Package 4-SIP
Mounting Type Through Hole
Package / Case 4-SIP Module
Base Product Number A1365
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 4,000
Win Source Part Number 998947-A1365LKTTN-10-T
Ultra Librarian 3D Model Ultra Librarian A1365LKTTN-10-T CAD Model

Description

The Allegro MicroSystems A1365LKTTN-10-T is a magnetic sensor that can detect linear and compass movements.

  • Function: This IC is programmable and outputs an analog voltage signal.
  • Bandwidth: 120kHz
  • Supply Voltage: 4.5V to 5.5V
  • Package: 4-SIP module
  • Operating Temperature: -40°C to 150°C
  • Application: Sensors and transducers

You May Also Be Interested in

Silicon Labs
SENSOR HALL EFFECT SENT SOT23-3 / Hall Effect Sensor Single Axis SOT-23-3
Lowest to $17.4627
Silicon Labs
IC HALL SENSOR 0X30 DFN8 / Hall Effect Sensor Single Axis 8-DFN (1.4x1.6)
Need more? Email Us
Silicon Labs
SENSOR HALL EFFECT I2C SOT23-5 / Hall Effect Sensor Single Axis SOT-23-5
Lowest to $1.4553
Honeywell
SENSOR HALL EFFECT ANALOG SMD / Hall Effect Sensor Single Axis SMD
Need more? Email Us
Silicon Labs
IC HALL SENSOR 0X30 DFN8 / Hall Effect Sensor Single Axis 8-DFN (1.4x1.6)
Lowest to $2.3284
Honeywell
SENSOR HALL EFFECT ANALOG 3SMD / Hall Effect Sensor Single Axis 3-SMD
Lowest to $1.5251
Honeywell
SENSOR HALL ANALOG RADIAL LEAD / Hall Effect Sensor Single Axis Radial Lead
Need more? Email Us
Honeywell
SENSOR HALL EFFECT ANALOG 3SIP / Hall Effect Sensor Single Axis
Lowest to $71.7342
Silicon Labs
SENSOR HALL EFFECT ANALOG SOT23 / Hall Effect Sensor Single Axis SOT-23-5
Lowest to $4.9478

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess