EN
  • EN
  • DE

A17502POKATN-SDFUYJE

Part No A17502POKATN-SDFUYJE
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Position, Proximity, Speed (Modules)
Description DUAL OUTPUT NARROW-PITCH DIFFERE / Magnetic Hall Effect Magnet 4-SSIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules)
Mfr Allegro MicroSystems
Series A17502
Package Tape & Reel
Type Hall Effect
Actuator Material Magnet
Frequency 40 kHz
Voltage - Supply 4V ~ 24V
Temperature Range - Operating -40°C ~ 160°C (TA)
Package / Case 4-SSIP
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1347480-A17502POKATN-SDFUYJE
Ultra Librarian 3D Model Ultra Librarian A17502POKATN-SDFUYJE CAD Model

Description

The A17502POKATN-SDFUYJE is a Hall Effect sensor that is used in position, proximity, and speed modules.

  • Application: Position, Proximity, and Speed Modules
  • Frequency: 40 kHz
  • Voltage Supply Range: 4V ~ 24V
  • Actuator Material: Magnet
  • Package: 4-SSIP
  • Operating Temperature: -40°C ~ 160°C (TA)
  • ECCN: EAR99
  • Standard Package: 4,000 units
  • Packaging: Tape and Reel
  • Series: A17502

You May Also Be Interested in

Honeywell
SENSOR VRS SINE WAVE CONNECTOR
Need more? Email Us
QST
LGA-16(3x3) Linear, Compass (ICs) RoHS
Lowest to $2.1829
QST
LGA-16(3x3) Linear, Compass (ICs)
Lowest to $1.3534
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Need more? Email Us
Tane Alarm Products
.76\
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPST-NC W LEADS
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9656 $54.6216
25+ $4.0743 $101.8575
39+ $3.9470 $153.9330
53+ $3.8197 $202.4441
68+ $3.6924 $251.0832
91+ $3.3104 $301.2464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 410 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess