Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Allegro MicroSystems
Package Bulk
Product Status Obsolete
Function Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 4mT Trip, -4mT Release
Test Condition -40°C ~ 150°C
Voltage - Supply 4.2V ~ 24V
Current - Supply (Max) 8mA
Current - Output (Max) 25mA
Output Type Open Collector
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting Type Through Hole
Supplier Device Package 3-SIP
Package / Case 3-SSIP
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 500
Win Source Part Number 1026818-A3280LUA
Ultra Librarian 3D Model Ultra Librarian A3280LUA CAD Model

Description

The A3280LUA from Allegro MicroSystems is a latch Hall Effect sensor. A3280LUA is manufactured by Allegro MicroSystems.

  • Type: Latch Hall Effect Sensor
  • Mounting: Through-Hole
  • Package: 3-SSIP
  • Sensing Range: 4mT trip and -4mT release
  • Test Condition: -40°C to 150°C
  • Output Type: Open Collector
  • Family: A3280
  • REACH: Unaffected
  • HTSUS: 8542.39.0001
  • Status: Obsolete

You May Also Be Interested in

Memsic Inc.
Need more? Email Us
ECAD model for MMC33162MT
Infineon Technologies
IC SPEED SENSOR MAGN PG-SSO-3
Lowest to $3.5036
ECAD model for TLE4984C-HT
Silicon Labs
SENSOR HALL EFFECT I2C SOT23-5 / Hall Effect Sensor Single Axis SOT-23-5
Lowest to $1.8197
ECAD model for SI7210-B-03-IV
Memsic Inc.
SENSOR MR I2C 10LGA
Need more? Email Us
ECAD model for MMC33160MT
Texas Instruments
SENSOR HALL EFFECT ANALOG TO92-3
Lowest to $0.4558
ECAD model for DRV5053VAQLPGM
Allegro MicroSystems, LLC
SENSOR HALL ANALOG 8TSSOP
Need more? Email Us
ECAD model for A1363LLUTR-2-T
Texas Instruments
SENSR HALL EFFECT ANALOG SOT23-3
Lowest to $0.8146
ECAD model for DRV5055A3EDBZRQ1
Infineon Technologies
SENSOR LINEAR PWM SSO3
Lowest to $7.4344
ECAD model for TLE4998C4
Infineon Technologies
SENSOR LINEAR ANALOG SSO3
Need more? Email Us
ECAD model for TLE4990HAXA1

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.4053 $64.8636
30+ $4.4352 $133.0560
46+ $4.2965 $197.6390
63+ $4.1581 $261.9603
81+ $4.0193 $325.5633
108+ $3.6036 $389.1888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 260 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention