EN
  • EN
  • DE

DRV5053VAQLPGM

Part No DRV5053VAQLPGM
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL EFFECT ANALOG TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 34 Weeks
Features Hall Effect Sensor Single Axis TO-92-3
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Cut Tape (CT), Tape & Box (TB)
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Through Hole
Package TO-226-3, TO-92-3 Short Body
Case / Package TO-92-3
Family Name DRV5053
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -DRV5053VAQLPGM-NDR, 296-41085-3, 296-41085-6, 296-41085-2-ND, 296-41085-6INACTIVE, -296-41085-1-ND, 296-41085-2, 296-41085-1, 296-41085-6-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917248-DRV5053VAQLPGM
Ultra Librarian 3D Model Ultra Librarian DRV5053VAQLPGM CAD Model

Description

Overview of Texas Instruments DRV5053VAQLPGM

The Texas Instruments DRV5053VAQLPGM is a high-precision, analog-bipolar Hall effect sensor designed for industrial and consumer applications. This device offers a magnetic sensing solution with a linear voltage output that varies in accordance with the strength of the magnetic field it encounters. The DRV5053 is part of the larger DRV5053 series, which is known for its robustness, reliability, and ease of use in various magnetic sensing scenarios.

Key Features

  • Linear Output: The sensor provides an analog output that is linearly proportional to the applied magnetic flux density, allowing for precise measurements of magnetic fields.
  • High Sensitivity: With a sensitivity range that can detect both strong and weak magnetic fields, the DRV5053 is versatile for a wide range of applications.
  • Wide Voltage Range: The device operates over a broad supply voltage range from 2.7V to 38V, making it suitable for various power environments.
  • Low Power Consumption: It is designed for energy efficiency, which is critical for battery-powered and energy-conscious applications.
  • Temperature Range: The sensor can operate over a wide temperature range from -40°C to 125°C, ensuring reliability in harsh environmental conditions.
  • Package Type: The DRV5053 comes in a small TO-92 package, which is ideal for space-constrained applications.

Applications

  • Position sensing in industrial automation
  • Rotation detection in motors and encoders
  • Speed measurement in automotive applications
  • Current sensing in power management systems
  • Fluid level detection for tanks and containers

The DRV5053VAQLPGM sensor from Texas Instruments is a reliable choice for designers and engineers looking to integrate magnetic field sensing into their projects. Its high sensitivity, wide voltage range, and low power consumption make it an excellent choice for creating efficient, responsive, and precise sensing systems. Whether for consumer electronics, industrial automation, or automotive applications, the DRV5053 series offers the performance and flexibility required to meet the demands of modern magnetic sensing tasks.

You May Also Be Interested in

Infineon Technologies
SENSOR HALL PWM SSO3-10 / Hall Effect Sensor Single Axis PG-SSO-3-10
Need more? Email Us
Honeywell
SENSOR HALL EFFECT ANALOG 3SIP
Lowest to $2.3539
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3 / Digital Switch Unipolar Switch Open Drain Hall Effect PG-SOT23-3-15
Lowest to $0.6485
Honeywell
3-Axis Magnetic Sensor | SENSOR MR WHEAT BRDG 16LPCC
Need more? Email Us
Micronas GmbH
IC Hall Effect Sensor SOT-89B
Need more? Email Us
Micronas GmbH
TO92-UT
Need more? Email Us
Melexis Technologies NV
SENSOR HALL I2C/SPI 16QFN / Hall Effect Sensor X, Y, Z Axis 16-QFN (3x3)
Need more? Email Us
TE Connectivity
SENSOR MR ANALOG 8TDFN / AMR Switching-Sensor
Lowest to $1.8398
Infineon Technologies
MAGNETIC SWITCH UNIPOLAR SOT23-3 / Digital Switch Unipolar Switch Open Drain Hall Effect PG-SOT23-3-15
Lowest to $0.5814

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5875 $52.8750
210+ $0.4821 $101.2410
325+ $0.4670 $151.7750
445+ $0.4520 $201.1400
575+ $0.4369 $251.2175
770+ $0.3917 $301.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess