EN
  • EN
  • DE

ISO7521CDW

Part No ISO7521CDW
Manufacturer Texas Instruments
Catalog Digital Isolators
Description Low-Power 5 KV(rms) Dual Digital Isolators | DGTL ISO 4.243KV GEN PURP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Tube
Technology Capacitive Coupling
Type Use For General
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 4243Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Maximum) 14ns, 14ns
Pulse Width Distortion (Maximum) 3.7ns
Rise / Fall Time 1ns, 1ns
Supply Voltage (V) 3.15V ~ 3.45V, 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 1190689-ISO7521CDW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISO7521CDW CAD Model

Description

The ISO7521CDW represents a cutting-edge solution in the field of signal isolation, brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This digital isolator is designed to ensure signal integrity and isolation in a variety of industrial and commercial applications, including industrial automation, motor control, and power supply systems.

Key Features:

  • High Isolation Voltage: With an isolation voltage of 2500 Vrms, the ISO7521CDW provides reliable protection for sensitive circuitry against high voltage transients and enables safe data transfer between different voltage domains.
  • Dual-Channel: This device features two independent isolation channels that support bidirectional data flow, which is essential for applications requiring simultaneous data exchange.
  • High-Speed Operation: The ISO7521CDW supports data rates up to 1 Mbps, making it suitable for applications that demand high-speed data communication without compromising isolation performance.
  • Low Power Consumption: It is optimized for low power operation, which helps to reduce the overall power consumption of the system, an important consideration for energy-sensitive designs.
  • Robustness: The device is designed to operate reliably in harsh industrial environments, with an operational temperature range from -40°C to +125°C.
  • Certifications: It is certified by UL, CSA, VDE, and CQC, ensuring compliance with international safety standards for reinforced insulation.

Package and Compatibility:

The ISO7521CDW comes in a 16-pin SOIC (DW) package, which is widely used and easily integrated into existing designs. Its footprint compatibility with other similar isolators simplifies the design process for engineers looking to upgrade or incorporate isolation in their systems.

Applications:

With its robust feature set, the ISO7521CDW is ideal for a variety of applications, including but not limited to:

  • Industrial automation and control systems
  • Motor control circuits
  • Power converters and inverters
  • Data acquisition systems
  • Medical equipment with stringent isolation requirements

For engineers and designers seeking a reliable and high-performance digital isolator, the ISO7521CDW from Texas Instruments is an excellent choice that balances performance, power efficiency, and safety.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2144 $51.4304
34+ $3.0110 $102.3740
52+ $2.9093 $151.2836
74+ $2.7058 $200.2292
97+ $2.6041 $252.5977
120+ $2.5024 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,602 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess