EN
  • EN
  • DE

A3992SLPT

Part No A3992SLPT
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816315-A3992SLPT
Ultra Librarian 3D Model Ultra Librarian A3992SLPT CAD Model

Description

The A3992SLPT is a stepper motor driver integrated circuit (IC) from Allegro MicroSystems, designed for pulse width modulated (PWM) current control of bipolar stepper motors. This driver is often utilized in applications requiring precise motor control, such as robotics, 3D printing, and industrial automation.

Applications:

  • 3D Printers: Driving the stepper motors for precise positioning of the print head and build platform.
  • Robotics: Controlling the movement of robotic arms and other articulated joints.
  • Industrial Automation: Positioning and controlling components in automated machinery.
  • Pan-Tilt-Zoom (PTZ) Cameras: Controlling the precise movement of the camera for panning, tilting, and zooming.
  • Textile Machinery: Controlling the movement of threads and fabrics in automated textile manufacturing equipment.

Features:

  • PWM Current Control: Provides efficient and precise current regulation for stepper motors.
  • Microstepping: Supports microstepping operation for smoother and more precise motor movement, reducing resonance.
  • Built-in Protection Features: Includes overcurrent protection (OCP), overtemperature protection (OTP), and undervoltage lockout (UVLO) to protect the driver and the motor.
  • Sleep Mode: Offers a low-power sleep mode for energy efficiency when the motor is not in use.
  • Small Package: Available in a compact package for space-constrained applications.
  • Simple Interface: Easy to interface with microcontrollers and other control systems.

Benefits:

  • Precise Motor Control: Enables accurate positioning and smooth movement of stepper motors.
  • Efficient Operation: PWM current control minimizes power dissipation and improves energy efficiency.
  • Robust Protection: Built-in protection features prevent damage to the driver and the motor.
  • Energy Saving: Sleep mode reduces power consumption when the motor is idle.
  • Compact Design: Small package allows for use in space-constrained applications.
  • Easy Integration: Simple interface simplifies integration into existing systems.

The A3992SLPT stepper motor driver is a versatile solution for applications requiring precise and efficient control of bipolar stepper motors. Its PWM current control and microstepping capabilities provide smooth and accurate motor movement. The built-in protection features ensure reliable operation and prevent damage to the driver and the motor. The sleep mode helps to reduce power consumption when the motor is not in use. Its compact package and simple interface make it easy to integrate into a wide range of applications.

Technical Specifications: Operating Voltage, Output Current, Microstepping Resolution and protection thresholds depend on the specific datasheet and manufacturing date code. Always refer to the manufacturer's documentation for the most up-to-date information.

You May Also Be Interested in

NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6380 $50.9320
34+ $2.9851 $101.4934
52+ $2.8918 $150.3736
72+ $2.7985 $201.4920
93+ $2.7052 $251.5836
124+ $2.4254 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,780 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess