EN
  • EN
  • DE

AS7C1024-12TC

Part No AS7C1024-12TC
Manufacturer Allegro MicroSystems, LLC
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046075-AS7C1024-12TC
Categories OEM Parts(A-B)
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AS7C1024-12TC CAD Model

Description

The AS7C1024-12TC is a high-performance 1,048,576-bit static random access memory (SRAM) organized as 128K x 8 bits. It is designed for applications requiring fast access times and low power consumption. Manufactured by Allegro MicroSystems, this SRAM offers a reliable and efficient memory solution for a variety of embedded systems.

Applications

  • Embedded systems
  • Industrial control systems
  • Networking equipment
  • Medical devices
  • Aerospace applications

Features

  • High-speed access time: 12 ns
  • Low power consumption
  • Single 5V power supply
  • TTL-compatible inputs and outputs
  • Fully static operation: no clock or refresh required
  • Three-state output
  • Available in various package options

Benefits

  • Fast data retrieval: Enables quick access to stored data, improving overall system performance.
  • Reduced power consumption: Minimizes energy usage, making it suitable for battery-powered devices.
  • Easy integration: TTL compatibility simplifies interfacing with other digital components.
  • Simplified system design: Static operation eliminates the need for complex refresh circuitry.
  • Versatile applications: Suitable for a wide range of memory-intensive tasks.

Additional Details

The AS7C1024-12TC features a typical operating current of around 90mA and a standby current of approximately 10mA. Its fast access time and low power consumption make it an excellent choice for applications where speed and efficiency are critical. The device is available in a 32-pin TSOP package. The operating temperature ranges from -40°C to +85°C.

The SRAM's fully static operation means that data is retained as long as power is supplied, eliminating the need for periodic refresh cycles. This simplifies system design and reduces the overall power consumption. The three-state output allows multiple memory devices to be connected to a common bus.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TDK Corporation
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Pericom
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Amic
Lowest to $2.1666
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
Lowest to $0.0081

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess