EN
  • EN
  • DE

ASEK-1332-T-KIT-DK

Part No ASEK-1332-T-KIT-DK
Manufacturer Allegro MicroSystems, LLC
Catalog Evaluation Boards - Sensors
Description KIT EVALUATION SENSOR / A1332 - Hall Effect Sensor Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Allegro MicroSystems
Package Box
Sensor Type Hall Effect
Supplied Contents Board(s) , Cable(s) , Power Supply
Utilized IC / Part A1332
Base Product Number ASEK-1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1347327-ASEK-1332-T-KIT-DK
Ultra Librarian 3D Model Ultra Librarian ASEK-1332-T-KIT-DK CAD Model

Description

The ASEK-1332-T-KIT-DK is an evaluation board kit for the A1332 Hall Effect Sensor IC from Allegro MicroSystems.

  • Kit Includes: Board, Cable, and Power Supply
  • IC: A1332
  • Sensor Type: Ratiometric Linear Hall Effect
  • Output: Analog voltage proportional to the magnetic field
  • Supply Voltage: 3V to 5V
  • Sensitivity: 2.5mV/Gauss
  • Applications: Linear position sensing, current sensing, and speed sensing

You May Also Be Interested in

Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-S
Need more? Email Us
Xsens a Movella brand
GNSS/INS DEVELOPMENT KIT
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us
Pololu Corporation
BALBOA REFLECTANCE SENSOR ARRAY
Lowest to $0.2620
STMicroelectronics
EVAL DAUGHTER STLM20 SOT-323
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADT7320
Need more? Email Us
Analog Devices Inc.
BOARD DEV/DATALOGGER ADXL343Z
Need more? Email Us
Analog Devices Inc.
BOARD EVAL PCB ADIS16201
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess