EN
  • EN
  • DE

ATS665LSGTN-T

Part No ATS665LSGTN-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH SPEC PURP 4SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Allegro MicroSystems, LLC
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Special Purpose
Technology Hall Effect
Polarization South Pole
Sensing Range 70% Trip, 30% Release
Testing Conditions 25°C
Supply Voltage - Operating 3.3 V to 24 V
Current - Supply (Max) 14mA
Current - Output (Max) 20mA
Output Type Open Drain
Temperature Range - Operating -40°C to 150°C (TA)
Case / Package 4-SIP
Win Source Part Number 1020438-ATS665LSGTN-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATS665LSGTN-T CAD Model

Description

The Allegro MicroSystems Hall Effect sensor is a high-performance sensor designed for use in a variety of applications.

  • Sensing Range: 70% trip and 30% release
  • Output Type: Open drain
  • Polarization: South pole
  • Maximum Supply Current: 14mA
  • Maximum Output Current: 20mA
  • Package: 4-SIP case
  • Operating Temperature: -40°C to 150°C
  • Application: Special purpose
  • Supply Voltage: 3.3 V to 24 V
  • Status: Obsolete (EOL)
  • Popularity: Medium

You May Also Be Interested in

Diodes Incorporated
MAG SWITCH OMNIPOLAR SOT23 T&R
Lowest to $0.3942
Melexis Technologies NV
MAGNETIC SWITCH PROG TSOT3
Lowest to $6.8182
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0733
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0671
Micronas GmbH
MAGNETIC SWITCH LATCH TO92UA
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH UNIPOLAR
Need more? Email Us
Alps Alpine
MAGNETIC SENSOR
Lowest to $8.2075

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess