EN
  • EN
  • DE

TMPTA06LT

Part No TMPTA06LT
Manufacturer Allegro MicroSystems, LLC
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 373494-TMPTA06LT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMPTA06LT CAD Model

Description

The TMPTA06LT is a micropower linear Hall-effect sensor IC from Allegro MicroSystems. This sensor is designed for use in a variety of applications where precise and reliable magnetic field sensing is required. Its small size and low power consumption make it ideal for portable and battery-powered devices.

Applications

  • Proximity detection: Used in applications to detect the presence or absence of a magnetic field, indicating the proximity of an object.
  • Position sensing: Can be employed to accurately determine the position of a moving part in machinery or automotive systems.
  • Current sensing: When combined with a current carrying conductor, it can measure the magnitude of the current flowing through the conductor.
  • Motor control: Provides feedback for controlling the speed and direction of DC motors.
  • Rotary position sensing: Utilized in rotary encoders to determine the angular position of a rotating shaft.

Features

  • Micropower Operation: Designed for extremely low power consumption, making it suitable for battery-powered applications.
  • Linear Output: Provides a linear output voltage proportional to the applied magnetic field.
  • High Sensitivity: Offers high sensitivity, allowing for the detection of weak magnetic fields.
  • Small Size: Compact package for easy integration into space-constrained applications.
  • Temperature Stability: Stable performance over a wide temperature range.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Extended Battery Life: Micropower operation maximizes battery life in portable devices.
  • Accurate Measurement: Linear output and high sensitivity ensure precise and reliable magnetic field measurements.
  • Easy Integration: Small size and simple interface facilitate easy integration into a wide range of systems.
  • Robust Performance: Temperature stability ensures consistent performance in harsh environments.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The TMPTA06LT operates from a supply voltage of typically 3V to 5.5V. It features a quiescent voltage output (B = 0 G) that is nominally half of the supply voltage. The sensitivity is specified in mV/G (millivolts per Gauss). Consult the datasheet for specific sensitivity values and operating characteristics.

This sensor IC is often used in applications that require accurate, reliable, and low-power magnetic field sensing, making it a versatile component for a variety of industrial, automotive, and consumer electronics applications.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Pulse
Lowest to $64.3162
IXYS
Lowest to $1.4414
IXYS
Need more? Email Us
Texas Instruments
Need more? Email Us
IXYS
Need more? Email Us
Broadcom Limited
Lowest to $14.3682
IXYS
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess