EN
  • EN
  • DE

UDN2547EBTR

Part No UDN2547EBTR
Manufacturer Allegro MicroSystems, LLC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967555-UDN2547EBTR
Categories OEM Parts(T-Z)
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UDN2547EBTR CAD Model

Description

The UDN2547EBTR is a quad high-current Darlington switch array manufactured by Allegro MicroSystems, LLC. This device is designed to drive inductive loads such as relays, solenoids, and lamps. It features four independent Darlington switches in a single package, providing a compact and efficient solution for driving multiple loads.

Applications:

  • Relay Driving: Controlling relays in various applications.
  • Solenoid Driving: Activating solenoids in automotive and industrial equipment.
  • Lamp Driving: Driving incandescent lamps and LEDs.
  • Motor Control: Controlling small DC motors.
  • Industrial Automation: Controlling actuators and other devices in automated systems.

Features:

  • Quad Darlington Switches: Provides four independent high-current switches.
  • High Output Current: Capable of driving high-current loads.
  • Internal Clamp Diodes: Protects the switches from inductive kickback.
  • TTL/CMOS Compatible Inputs: Interfaces easily with logic circuits.
  • Thermal Shutdown Protection: Prevents overheating and damage to the device.

Benefits:

  • Compact Design: Integrates four switches into a single package, saving board space.
  • Easy to Use: TTL/CMOS compatible inputs simplify integration with logic circuits.
  • Reliable Performance: Internal clamp diodes and thermal shutdown protection enhance reliability.
  • Versatile Application: Suitable for a wide range of inductive load driving applications.
  • Cost-Effective Solution: Provides a cost-effective solution for driving multiple loads.

Additional Details:

The UDN2547EBTR features internal clamp diodes to protect the switches from voltage transients generated by inductive loads. The inputs are compatible with both TTL and CMOS logic levels, making it easy to interface with a wide range of microcontrollers and digital circuits. The datasheet specifies the maximum output current per channel, supply voltage range, operating temperature range, and other key parameters. The "-TR" suffix indicates that the device is supplied in tape and reel packaging for automated assembly.

You May Also Be Interested in

National Semiconductor (TI)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ITT Cannon, LLC
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
IC VIDEO CCD SIGNAL PROC 48TQFP / Video Processor IC Analog Voltage 48-TQFP (7x7) Package
Lowest to $3.8090
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess