EN
  • EN
  • DE

UDN3953SLB

Part No UDN3953SLB
Manufacturer Allegro MicroSystems, LLC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 386826-UDN3953SLB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UDN3953SLB CAD Model

Description

The UDN3953SLB is a translator/driver integrated circuit manufactured by Allegro MicroSystems, LLC. This device is designed to interface between low-voltage logic circuits and high-voltage/high-current loads. It is commonly used in applications where microcontrollers or other low-voltage digital circuits need to control devices like relays, solenoids, and displays.

Applications:

  • Relay Drivers
  • Solenoid Drivers
  • LED Display Drivers
  • Logic Level Shifters
  • Interface between Microcontrollers and High-Voltage Loads

Features:

  • High Output Voltage: Capable of driving high-voltage loads.
  • High Output Current: Provides sufficient current to drive various devices.
  • Logic Level Translation: Converts low-voltage logic signals to high-voltage drive signals.
  • Internal Clamp Diodes: Protects against inductive kickback when driving inductive loads.
  • Multiple Channels: Contains multiple independent driver channels in a single package.

Benefits:

  • Simplified Interface: Simplifies the interface between low-voltage control circuits and high-voltage loads.
  • Protection: Internal clamp diodes protect the device and other circuit components from voltage transients.
  • Space Saving: Integrates multiple drivers into a single package, saving board space.
  • Versatile: Suitable for a wide range of applications requiring logic level translation and high-current drive capabilities.
  • Improved Reliability: Designed for robust performance in demanding environments.

Additional Details:

The UDN3953SLB is designed with robust protection features to ensure reliable operation. It is typically available in a surface-mount package, which allows for efficient board assembly. The datasheet provides detailed specifications, including voltage and current ratings, timing characteristics, and thermal considerations. Proper heat sinking may be required depending on the load and operating conditions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $8.9258
Protek Devices
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess