EN
  • EN
  • DE

AD8227BRZ

Part No AD8227BRZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Wide Supply Range, Rail-to-Rail Output Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Instrumentation
Output Type Rail-to-Rail
Slew Rate 0.8V/μs
-3db Bandwidth 250kHz
Current - Input Bias 20nA
Voltage - Input Offset 100μV
Supply Current 350μA
Current - Output / Channel 13mA
Supply Voltage , Single/Dual (±) 2.2V ~ 36V, ±1.5V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD8227
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1138362-AD8227BRZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8227BRZ CAD Model

Description

AD8227BRZ: High Performance Instrumentation Amplifier by Analog Devices Inc.

The AD8227BRZ is a state-of-the-art instrumentation amplifier designed by Analog Devices Inc., a leader in high-performance analog technology. This precision amplifier is ideally suited for a wide range of applications, including medical devices, industrial process controls, and precision data acquisition systems. The AD8227BRZ is known for its high accuracy, low noise, and ease of use, making it an excellent choice for professionals seeking reliable signal amplification in challenging environments.

Key Features:

  • Rail-to-Rail Output: The AD8227BRZ offers rail-to-rail output swing, which provides the maximum possible dynamic range, making it highly effective for single-supply applications and for applications with stringent power supply limitations.
  • Wide Supply Range: The device operates with a single-ended power supply ranging from 2.7 V to 18 V, or dual supplies of ±1.35 V to ±9 V, which allows for flexibility in various circuit designs and applications.
  • High Common-Mode Rejection Ratio (CMRR): With a CMRR of 86 dB (min) at G = 1 (G = gain), the AD8227BRZ ensures accurate measurements by rejecting common-mode noise and interference, which is critical for precise signal processing.
  • Low Offset Voltage: The low input offset voltage of 250 µV max at room temperature contributes to the high accuracy of the amplifier, minimizing error in signal processing.
  • Wide Temperature Range: The device is operational over the extended industrial temperature range of −40°C to +125°C, allowing it to perform reliably in various environmental conditions.
  • Easy Gain Setting: The gain of the AD8227BRZ can be easily set from 1 to 1000 with a single external resistor, providing designers with the flexibility to adapt the amplifier to their specific requirements.

Applications:

  • Medical instrumentation such as ECG and noninvasive blood pressure monitors
  • Industrial process controls and monitoring systems
  • Precision data acquisition systems, including weigh scales and transducer interfaces
  • Automotive battery monitoring
  • General-purpose analog signal amplification

The AD8227BRZ from Analog Devices Inc. is a robust and versatile instrumentation amplifier that offers a combination of features to meet the demands of various high-precision applications. Its compact size and high integration level make it an excellent choice for space-constrained applications while delivering the performance required for the most demanding signal processing tasks.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6356 $50.9916
27+ $3.8035 $102.6945
41+ $3.6847 $151.0727
57+ $3.5658 $203.2506
73+ $3.4470 $251.6310
98+ $3.0904 $302.8592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,202 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess