The UDN7180A is a high-voltage, high-current quad Darlington switch array manufactured by Allegro MicroSystems, LLC. It is designed for driving inductive loads such as relays, solenoids, and stepper motors. This device integrates four independent Darlington transistor pairs, each capable of switching high voltages and currents. It is commonly used in applications where multiple loads need to be controlled with a single integrated circuit.
Applications
- Relay drivers
- Solenoid drivers
- Stepper motor drivers
- Lamp drivers
- Logic buffers
- Line drivers
Features
- Quad Darlington switch array
- High voltage outputs (up to 50V)
- High current outputs (up to 500mA per channel)
- TTL/CMOS compatible inputs
- Integrated suppression diodes for inductive loads
- Low input current requirements
- Wide operating temperature range
Benefits
- Simplified interface between low-level logic and high-power loads
- Protection against inductive kickback with integrated suppression diodes
- Reduced component count and board space
- High reliability and robustness
- Cost-effective solution for driving multiple loads
- Direct control of relays, solenoids, and stepper motors from logic circuits
Additional Details
The UDN7180A's high-voltage and high-current capabilities make it suitable for driving a wide range of inductive loads. The integrated suppression diodes protect the device from voltage spikes generated when switching inductive loads, enhancing its reliability. The TTL/CMOS compatible inputs allow for easy interfacing with standard logic circuits. The low input current requirements minimize the load on the driving circuit. This device is available in a variety of package options, allowing for flexible integration into different system designs. The UDN7180A is a reliable and cost-effective solution for driving multiple loads in a variety of applications.
The Darlington configuration provides high current gain, allowing the UDN7180A to drive relatively large loads with minimal input current. The device's wide operating temperature range ensures reliable performance in a variety of environmental conditions. The UDN7180A is designed for ease of use, providing a simple and efficient solution for driving inductive loads.