The AS7C1024-20PC is a high-performance 1,048,576-bit Static Random Access Memory (SRAM) organized as 128K x 8 manufactured by Alliance Memory, Inc. This SRAM is designed for applications requiring fast access times and low power consumption.
Applications
- Cache memory
- Buffer memory
- Embedded systems
- Networking equipment
- Industrial control systems
Features
- Fast access time: 20ns
- Low power consumption
- Single 5V power supply
- Fully static operation (no clock required)
- TTL compatible inputs and outputs
Benefits
- High-speed data retrieval
- Energy efficiency
- Simple system integration
- Reduced system complexity
- Reliable performance in demanding environments
Additional Details
The AS7C1024-20PC is commonly available in a 32-pin PDIP (Plastic Dual In-line Package). Its fully static operation simplifies memory control, and the TTL compatible I/O ensures easy interfacing with standard logic circuits. The fast access time makes it ideal for applications where data needs to be accessed quickly. Its robust design and low power consumption make it a suitable choice for a wide range of embedded and industrial applications. The memory is designed to provide reliable data storage and retrieval in various operating conditions.