EN
  • EN
  • DE
  • IT

AS7C1024B-15JCN

Part No AS7C1024B-15JCN
Manufacturer Alliance Memory, Inc.
Catalog SRAM
Description IC SRAM 1M PARALLEL 32SOJ / 5V 128K X 8 CMOS SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alliance Memory, Inc.
Packaging Tube
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 1Mb (128K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 15ns
Access Time 15ns
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 32-BSOJ
Supplier Device Package 32-SOJ
Manufacturer Pack Quantity 21
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813979-AS7C1024B-15JCN
Ultra Librarian 3D Model Ultra Librarian AS7C1024B-15JCN CAD Model

Description

The AS7C1024B-15JCN is a high-speed asynchronous static random access memory (SRAM) chip from Alliance Memory, Inc.

  • Memory Size: 1Mb (128K x 8)
  • Supply Voltage: 5V
  • Access Time: 15ns
  • Package: 32-pin SOJ
  • Applications: Networking, telecommunications, and other high-performance applications

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 4MBIT 10NS 36SOJ
Lowest to $30.5454
ISSI, Integrated Silicon Solution Inc
IC SRAM 4MBIT 10NS 44TSOP
Lowest to $12.9983
Cypress Semiconductor Corp
IC SRAM 4.5MBIT 100MHZ 100TQFP
Lowest to $10.9568
ISSI, Integrated Silicon Solution Inc
512K x 16 LOW VOLTAGE, ULTRA LOW POWER CMOS STATIC RAM | IC SRAM 8M PARALLEL 48MINIBGA
Lowest to $3.8601
ISSI, Integrated Silicon Solution Inc
256K x 16 HIGH-SPEED CMOS STATIC RAM | IC SRAM 4M PARALLEL 44TSOP II
Lowest to $8.3591
Cypress Semiconductor Corp
8Kx8 SoftStore nvSRAM | IC NVSRAM 64K PARALLEL 28SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 48TSOP
Lowest to $13.5791
Renesas Electronics America
SRAM Chip Async Single 5V 1M-bit 128K x 8 70ns 32-Pin SOP Tube / IC SRAM 1MBIT 70NS 32SOP
Lowest to $7.5301
Cypress Semiconductor Corp
IC SRAM 16M PARALLEL 54TSOP
Lowest to $36.9174

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess