EN
  • EN
  • DE

AS7C31024-12TCTR

Part No AS7C31024-12TCTR
Manufacturer Alliance Memory, Inc.
Catalog OEM Parts (A - B)
Description IC SRAM 1MBIT 12NS 32TSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 979419-AS7C31024-12TCTR
Categories OEM Parts(A-B)
Manufacturer Alliance Memory, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AS7C31024-12TCTR CAD Model

Description

The AS7C31024-12TCTR is a high-performance 1Mb Static Random Access Memory (SRAM) device organized as 128K x 8 bits. It is designed for applications requiring fast access times and low power consumption.

Applications:

  • Networking equipment
  • Telecommunications systems
  • Industrial control systems
  • Medical devices
  • Embedded systems

Features:

  • Fast Access Time: 12ns access time ensures high-speed data retrieval.
  • Low Power Consumption: Reduces overall system power requirements.
  • Single 3.3V Power Supply: Simplifies power supply design.
  • Fully Static Operation: No clock or refresh required.
  • Tri-State Outputs: Allows for easy memory expansion.
  • Data Retention Voltage: Offers reliable data retention capabilities.

Benefits:

  • Improved System Performance: Fast access time enables quicker data processing and overall improved system performance.
  • Reduced Power Usage: Low power consumption leads to energy savings and extends battery life in portable devices.
  • Simplified Design: Single power supply requirement simplifies circuit design and reduces component count.
  • Reliable Data Storage: Fully static operation and data retention features ensure data integrity.

Technical Specifications (Typical):

  • Organization: 128K x 8 bits
  • Access Time: 12ns
  • Supply Voltage: 3.3V ±10%
  • Operating Temperature: -40°C to +85°C
  • Package: TSOP (Thin Small Outline Package)
  • Data Retention Voltage: 2V (minimum)
The AS7C31024-12TCTR is available in a TSOP package, suitable for surface mount assembly. It meets industry standards for reliability and performance.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Amic
Lowest to $2.1666
Mitsubishi
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess