EN
  • EN
  • DE

AS7C3256A-15TI

Part No AS7C3256A-15TI
Manufacturer Alliance Memory, Inc.
Catalog END - OF - LIFE
Description 3.3V 32K X 8 CMOS SRAM (Common I/O)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Alliance Memory, Inc.
Win Source Part Number 1147530-AS7C3256A-15TI
Manufacturer Homepage www.alsc.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AS7C3256A-15TI CAD Model

Description

The AS7C3256A-15TI is a high-performance 262,144-bit Static Random Access Memory (SRAM) device organized as 32,768 words by 8 bits. It is manufactured by Alliance Memory, Inc. and designed for applications needing fast access times.

Applications

  • Embedded Systems
  • Industrial Automation
  • Networking Equipment
  • Telecommunications
  • Data Acquisition Systems

Features

  • Fast Access Time: 15 ns
  • Low Power Consumption
  • Single 5V Power Supply
  • TTL Compatible Inputs and Outputs
  • Available in a TSOP Package

Benefits

  • Enables quick data retrieval for improved system responsiveness.
  • Reduces power usage, contributing to energy efficiency.
  • Simplified power requirements for ease of integration.
  • Compatible with standard logic circuits, facilitating design.
  • Allows for compact designs in various applications.

Additional Details

The AS7C3256A-15TI operates on a single 5V power supply. It offers TTL-compatible inputs and outputs. The device is housed in a TSOP (Thin Small Outline Package). The 15 ns access time ensures rapid data access. Comprehensive timing characteristics and operating temperature ranges are detailed in the manufacturer's datasheet. Always consult the official datasheet for accurate specifications and application guidelines. Decoupling capacitors are necessary near the power supply pins to reduce noise and ensure reliable performance. The SRAM is susceptible to electrostatic discharge (ESD); handle with care during storage and assembly.

You May Also Be Interested in

BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.8833 $74.6499
6+ $20.4169 $122.5014
9+ $19.7794 $178.0146
13+ $19.1418 $248.8434
16+ $18.5031 $296.0496
21+ $16.5893 $348.3753
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess